Hubbell Wiring Device-Kellems Wall Plate, 1 Gang, Ivory; Accessory Type Hubbell Wiring Devices NP26I

Description
WALL PLATE, 1 GANG, IVORY; Accessory Type:Wall Plate; For Use With:Rectangular Electrical Toggle Switches & Receptacles; No. of Module Spaces:1; Connector Body Material:Nylon (Polyamide) Body; Connector Colour:Ivory; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WALL PLATE, 1 GANG, IVORY; Accessory Type:Wall Plate; For Use With:Rectangular Electrical Toggle Switches & Receptacles; No. of Module Spaces:1; Connector Body Material:Nylon (Polyamide) Body; Connector Colour:Ivory; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Plate, 1 Gang, Ivory; Accessory Type Hubbell Wiring Devices - 17M7064 - Newark, An Avnet Company
Chicago, IL, United States
Wall Plate, 1 Gang, Ivory; Accessory Type Hubbell Wiring Devices
17M7064
Wall Plate, 1 Gang, Ivory; Accessory Type Hubbell Wiring Devices 17M7064
WALL PLATE, 1 GANG, IVORY; Accessory Type:Wall Plate; For Use With:Rectangular Electrical Toggle Switches & Receptacles; No. of Module Spaces:1; Connector Body Material:Nylon (Polyamide) Body; Connector Colour:Ivory; Product Range:- RoHS Compliant: Yes

WALL PLATE, 1 GANG, IVORY; Accessory Type:Wall Plate; For Use With:Rectangular Electrical Toggle Switches & Receptacles; No. of Module Spaces:1; Connector Body Material:Nylon (Polyamide) Body; Connector Colour:Ivory; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17M7064
Product Name Wall Plate, 1 Gang, Ivory; Accessory Type Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Inner square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 7821A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details