Hubbell Wiring Device-Kellems Wall Plate, Nylon, 1 Gang, Gray; Accessory Type Hubbell Wiring Devices NP26GY

Description
WALL PLATE, NYLON, 1 GANG, GRAY; Accessory Type:Wall Plate; For Use With:Rectangular Electrical Toggle Switches & Receptacles; No. of Module Spaces:1; Connector Body Material:Nylon (Polyamide) Body; Connector Colour:Grey; Colour:GrayRoHS Compliant: Yes
Datasheet
Description
WALL PLATE, NYLON, 1 GANG, GRAY; Accessory Type:Wall Plate; For Use With:Rectangular Electrical Toggle Switches & Receptacles; No. of Module Spaces:1; Connector Body Material:Nylon (Polyamide) Body; Connector Colour:Grey; Colour:GrayRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Plate, Nylon, 1 Gang, Gray; Accessory Type Hubbell Wiring Devices - 17M7063 - Newark, An Avnet Company
Chicago, IL, United States
Wall Plate, Nylon, 1 Gang, Gray; Accessory Type Hubbell Wiring Devices
17M7063
Wall Plate, Nylon, 1 Gang, Gray; Accessory Type Hubbell Wiring Devices 17M7063
WALL PLATE, NYLON, 1 GANG, GRAY; Accessory Type:Wall Plate; For Use With:Rectangular Electrical Toggle Switches & Receptacles; No. of Module Spaces:1; Connector Body Material:Nylon (Polyamide) Body; Connector Colour:Grey; Colour:GrayRoHS Compliant: Yes

WALL PLATE, NYLON, 1 GANG, GRAY; Accessory Type:Wall Plate; For Use With:Rectangular Electrical Toggle Switches & Receptacles; No. of Module Spaces:1; Connector Body Material:Nylon (Polyamide) Body; Connector Colour:Grey; Colour:GrayRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17M7063
Product Name Wall Plate, Nylon, 1 Gang, Gray; Accessory Type Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Hybrid Power Right Angle Solder Type with Post Edge Card Connector - 80305-4SS24P04P1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm BNC 90° Plug - 150513 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details