Hubbell Wiring Device-Kellems Wall Plate, 1 Gang, Ivory; Accessory Type Hubbell Wiring Devices NP1I

Description
WALL PLATE, 1 GANG, IVORY; Accessory Type:Wall Plate; For Use With:Electrical Toggle Switches; No. of Module Spaces:1; Connector Body Material:Nylon (Polyamide) Body; Connector Colour:Ivory; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WALL PLATE, 1 GANG, IVORY; Accessory Type:Wall Plate; For Use With:Electrical Toggle Switches; No. of Module Spaces:1; Connector Body Material:Nylon (Polyamide) Body; Connector Colour:Ivory; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Plate, 1 Gang, Ivory; Accessory Type Hubbell Wiring Devices - 17M6912 - Newark, An Avnet Company
Chicago, IL, United States
Wall Plate, 1 Gang, Ivory; Accessory Type Hubbell Wiring Devices
17M6912
Wall Plate, 1 Gang, Ivory; Accessory Type Hubbell Wiring Devices 17M6912
WALL PLATE, 1 GANG, IVORY; Accessory Type:Wall Plate; For Use With:Electrical Toggle Switches; No. of Module Spaces:1; Connector Body Material:Nylon (Polyamide) Body; Connector Colour:Ivory; Product Range:- RoHS Compliant: Yes

WALL PLATE, 1 GANG, IVORY; Accessory Type:Wall Plate; For Use With:Electrical Toggle Switches; No. of Module Spaces:1; Connector Body Material:Nylon (Polyamide) Body; Connector Colour:Ivory; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 17M6912
Product Name Wall Plate, 1 Gang, Ivory; Accessory Type Hubbell Wiring Devices
Unlock Full Specs
to access all available technical data

Similar Products

2mm Hard Metric Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details
Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Automotive Connector; Coaxial Connector; D-Sub Connector; Military Connector; USB
View Details
50 Ohm SMA Connector, SMA 90° Plug - 190515A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details