Hubbell Incorporated Substation Cable Terminal NAS4034N

Description
COPPER ALLOY MATERIAL 5.88 INCH OVERALL LENGTH 2/0 AWG SOLID MIN. CONDUCTOR SIZE 800 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 1 CONDUCTOR(S) 0.56 INCH STUD SIZE 3 INCH L X 3 INCH W X 0.31 INCH THK PAD SIZE 4 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING CONDUCTOR SIZE 2/0 AWG SOLID TO 500 KCMIL (SMALL GROOVE), 500 TO 800 KCMIL (LARGE GROOVE) NAS MODEL
Datasheet
Description
COPPER ALLOY MATERIAL 5.88 INCH OVERALL LENGTH 2/0 AWG SOLID MIN. CONDUCTOR SIZE 800 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 1 CONDUCTOR(S) 0.56 INCH STUD SIZE 3 INCH L X 3 INCH W X 0.31 INCH THK PAD SIZE 4 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING CONDUCTOR SIZE 2/0 AWG SOLID TO 500 KCMIL (SMALL GROOVE), 500 TO 800 KCMIL (LARGE GROOVE) NAS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Cable Terminal - NAS4034N - Hubbell Incorporated
Orange, CT, USA
Substation Cable Terminal
NAS4034N
Substation Cable Terminal NAS4034N
COPPER ALLOY MATERIAL 5.88 INCH OVERALL LENGTH 2/0 AWG SOLID MIN. CONDUCTOR SIZE 800 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 1 CONDUCTOR(S) 0.56 INCH STUD SIZE 3 INCH L X 3 INCH W X 0.31 INCH THK PAD SIZE 4 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING CONDUCTOR SIZE 2/0 AWG SOLID TO 500 KCMIL (SMALL GROOVE), 500 TO 800 KCMIL (LARGE GROOVE) NAS MODEL
  • COPPER ALLOY MATERIAL
  • 5.88 INCH OVERALL LENGTH
  • 2/0 AWG SOLID MIN. CONDUCTOR SIZE
  • 800 KCMIL MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • 1 CONDUCTOR(S)
  • 0.56 INCH STUD SIZE
  • 3 INCH L X 3 INCH W X 0.31 INCH THK PAD SIZE
  • 4 PAD HOLE(S)
  • 1.75 INCH PAD HOLE SPACING
  • CONDUCTOR SIZE 2/0 AWG SOLID TO 500 KCMIL (SMALL GROOVE), 500 TO 800 KCMIL (LARGE GROOVE)
  • NAS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number NAS4034N
Product Name Substation Cable Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data