COPPER ALLOY MATERIAL
5.62 INCH OVERALL LENGTH
1/0 AWG SOLID MIN. CONDUCTOR SIZE
500 KCMIL MAX. CONDUCTOR SIZE
COPPER CONDUCTOR MATERIAL
1 CONDUCTOR(S)
0.56 INCH STUD SIZE
3 INCH L X 3 INCH W X 0.25 INCH THK PAD SIZE
4 PAD HOLE(S)
1.75 INCH PAD HOLE SPACING
CONDUCTOR SIZE 1/0 AWG SOLID TO 4/0 AWG STRANDED (SMALL GROOVE), 250 TO 500 KCMIL (LARGE GROOVE)
NAS MODEL
Hubbell Incorporated
Done
Datasheet
Description
COPPER ALLOY MATERIAL
5.62 INCH OVERALL LENGTH
1/0 AWG SOLID MIN. CONDUCTOR SIZE
500 KCMIL MAX. CONDUCTOR SIZE
COPPER CONDUCTOR MATERIAL
1 CONDUCTOR(S)
0.56 INCH STUD SIZE
3 INCH L X 3 INCH W X 0.25 INCH THK PAD SIZE
4 PAD HOLE(S)
1.75 INCH PAD HOLE SPACING
CONDUCTOR SIZE 1/0 AWG SOLID TO 4/0 AWG STRANDED (SMALL GROOVE), 250 TO 500 KCMIL (LARGE GROOVE)
NAS MODEL
COPPER ALLOY MATERIAL
5.62 INCH OVERALL LENGTH
1/0 AWG SOLID MIN. CONDUCTOR SIZE
500 KCMIL MAX. CONDUCTOR SIZE
COPPER CONDUCTOR MATERIAL
1 CONDUCTOR(S)
0.56 INCH STUD SIZE
3 INCH L X 3 INCH W X 0.25 INCH THK PAD SIZE
4 PAD HOLE(S)
1.75 INCH PAD HOLE SPACING
CONDUCTOR SIZE 1/0 AWG SOLID TO 4/0 AWG STRANDED (SMALL GROOVE), 250 TO 500 KCMIL (LARGE GROOVE)
NAS MODEL
COPPER ALLOY MATERIAL
5.62 INCH OVERALL LENGTH
1/0 AWG SOLID MIN. CONDUCTOR SIZE
500 KCMIL MAX. CONDUCTOR SIZE
COPPER CONDUCTOR MATERIAL
1 CONDUCTOR(S)
0.56 INCH STUD SIZE
3 INCH L X 3 INCH W X 0.25 INCH THK PAD SIZE
4 PAD HOLE(S)
1.75 INCH PAD HOLE SPACING
CONDUCTOR SIZE 1/0 AWG SOLID TO 4/0 AWG STRANDED (SMALL GROOVE), 250 TO 500 KCMIL (LARGE GROOVE)