Hubbell Incorporated Substation Cable Terminal NAS342N

Description
COPPER ALLOY MATERIAL 5.62 INCH OVERALL LENGTH 1/0 AWG SOLID MIN. CONDUCTOR SIZE 500 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 1 CONDUCTOR(S) 0.56 INCH STUD SIZE 3 INCH L X 2 INCH W X 0.31 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING CONDUCTOR SIZE 1/0 AWG SOLID TO 4/0 AWG STRANDED (SMALL GROOVE), 250 TO 500 KCMIL (LARGE GROOVE) NAS MODEL
Datasheet
Description
COPPER ALLOY MATERIAL 5.62 INCH OVERALL LENGTH 1/0 AWG SOLID MIN. CONDUCTOR SIZE 500 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 1 CONDUCTOR(S) 0.56 INCH STUD SIZE 3 INCH L X 2 INCH W X 0.31 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING CONDUCTOR SIZE 1/0 AWG SOLID TO 4/0 AWG STRANDED (SMALL GROOVE), 250 TO 500 KCMIL (LARGE GROOVE) NAS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Cable Terminal - NAS342N - Hubbell Incorporated
Orange, CT, USA
Substation Cable Terminal
NAS342N
Substation Cable Terminal NAS342N
COPPER ALLOY MATERIAL 5.62 INCH OVERALL LENGTH 1/0 AWG SOLID MIN. CONDUCTOR SIZE 500 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 1 CONDUCTOR(S) 0.56 INCH STUD SIZE 3 INCH L X 2 INCH W X 0.31 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING CONDUCTOR SIZE 1/0 AWG SOLID TO 4/0 AWG STRANDED (SMALL GROOVE), 250 TO 500 KCMIL (LARGE GROOVE) NAS MODEL
  • COPPER ALLOY MATERIAL
  • 5.62 INCH OVERALL LENGTH
  • 1/0 AWG SOLID MIN. CONDUCTOR SIZE
  • 500 KCMIL MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • 1 CONDUCTOR(S)
  • 0.56 INCH STUD SIZE
  • 3 INCH L X 2 INCH W X 0.31 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1.75 INCH PAD HOLE SPACING
  • CONDUCTOR SIZE 1/0 AWG SOLID TO 4/0 AWG STRANDED (SMALL GROOVE), 250 TO 500 KCMIL (LARGE GROOVE)
  • NAS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number NAS342N
Product Name Substation Cable Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
FLEX 2.54 - 73396-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
PCB & Surface Mount Screw Terminals - OT-016-M6-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers