Hubbell Incorporated Substation Cable Terminal NAS29N

Description
COPPER ALLOY MATERIAL 3.58 INCH OVERALL LENGTH 6 AWG SOLID MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 1 CONDUCTOR(S) 0.56 INCH STUD SIZE 1.25 INCH L X 1.25 INCH W X 0.25 INCH THK PAD SIZE 1 PAD HOLE(S) CONDUCTOR SIZE 6 AWG SOLID TO 1/0 AWG STRANDED (SMALL GROOVE), 2/0 AWG STRANDED TO 250 KCMIL (LARGE GROOVE) NAS MODEL
Datasheet
Description
COPPER ALLOY MATERIAL 3.58 INCH OVERALL LENGTH 6 AWG SOLID MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 1 CONDUCTOR(S) 0.56 INCH STUD SIZE 1.25 INCH L X 1.25 INCH W X 0.25 INCH THK PAD SIZE 1 PAD HOLE(S) CONDUCTOR SIZE 6 AWG SOLID TO 1/0 AWG STRANDED (SMALL GROOVE), 2/0 AWG STRANDED TO 250 KCMIL (LARGE GROOVE) NAS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Cable Terminal - NAS29N - Hubbell Incorporated
Orange, CT, USA
Substation Cable Terminal
NAS29N
Substation Cable Terminal NAS29N
COPPER ALLOY MATERIAL 3.58 INCH OVERALL LENGTH 6 AWG SOLID MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 1 CONDUCTOR(S) 0.56 INCH STUD SIZE 1.25 INCH L X 1.25 INCH W X 0.25 INCH THK PAD SIZE 1 PAD HOLE(S) CONDUCTOR SIZE 6 AWG SOLID TO 1/0 AWG STRANDED (SMALL GROOVE), 2/0 AWG STRANDED TO 250 KCMIL (LARGE GROOVE) NAS MODEL
  • COPPER ALLOY MATERIAL
  • 3.58 INCH OVERALL LENGTH
  • 6 AWG SOLID MIN. CONDUCTOR SIZE
  • 250 KCMIL MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • 1 CONDUCTOR(S)
  • 0.56 INCH STUD SIZE
  • 1.25 INCH L X 1.25 INCH W X 0.25 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • CONDUCTOR SIZE 6 AWG SOLID TO 1/0 AWG STRANDED (SMALL GROOVE), 2/0 AWG STRANDED TO 250 KCMIL (LARGE GROOVE)
  • NAS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number NAS29N
Product Name Substation Cable Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2776.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-047-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Ring Terminals - 1788633 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details