Hubbell Incorporated Substation Cable Terminal NAR48A2N

Description
ALUMINUM ALLOY MATERIAL 7-7/8 INCH OVERALL LENGTH 1500 KCMIL (ALUMINUM/COPPER), 1272 KCMIL (ACSR) MIN. CONDUCTOR SIZE 1500 KCMIL ALUMINUM/COPPER, 1272 KCMIL ACSR MAX. CONDUCTOR SIZE ALUMINUM/COPPER/ACSR CONDUCTOR MATERIAL 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3 INCH L X 2-3/4 INCH W X 3/4 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING NAR-A MODEL
Datasheet
Description
ALUMINUM ALLOY MATERIAL 7-7/8 INCH OVERALL LENGTH 1500 KCMIL (ALUMINUM/COPPER), 1272 KCMIL (ACSR) MIN. CONDUCTOR SIZE 1500 KCMIL ALUMINUM/COPPER, 1272 KCMIL ACSR MAX. CONDUCTOR SIZE ALUMINUM/COPPER/ACSR CONDUCTOR MATERIAL 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3 INCH L X 2-3/4 INCH W X 3/4 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING NAR-A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Cable Terminal - NAR48A2N - Hubbell Incorporated
Orange, CT, USA
Substation Cable Terminal
NAR48A2N
Substation Cable Terminal NAR48A2N
ALUMINUM ALLOY MATERIAL 7-7/8 INCH OVERALL LENGTH 1500 KCMIL (ALUMINUM/COPPER), 1272 KCMIL (ACSR) MIN. CONDUCTOR SIZE 1500 KCMIL ALUMINUM/COPPER, 1272 KCMIL ACSR MAX. CONDUCTOR SIZE ALUMINUM/COPPER/ACSR CONDUCTOR MATERIAL 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3 INCH L X 2-3/4 INCH W X 3/4 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING NAR-A MODEL
  • ALUMINUM ALLOY MATERIAL
  • 7-7/8 INCH OVERALL LENGTH
  • 1500 KCMIL (ALUMINUM/COPPER), 1272 KCMIL (ACSR) MIN. CONDUCTOR SIZE
  • 1500 KCMIL ALUMINUM/COPPER, 1272 KCMIL ACSR MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER/ACSR CONDUCTOR MATERIAL
  • 1 CONDUCTOR(S)
  • 9/16 INCH STUD SIZE
  • 3 INCH L X 2-3/4 INCH W X 3/4 INCH THK PAD SIZE
  • 2 NEMA PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • NAR-A MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number NAR48A2N
Product Name Substation Cable Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Push-In Wire Connectors - WPC354 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Terminals - Turret Connectors - 36-1573-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
Ferrules - 2866.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details