ALUMINUM ALLOY MATERIAL
6-7/8 INCH OVERALL LENGTH
600 KCMIL (ALUMINUM/COPPER), 477 KCMIL (ACSR) MIN. CONDUCTOR SIZE
600 KCMIL (ALUMINUM/COPPER), 477 KCMIL (ACSR) MAX. CONDUCTOR SIZE
ALUMINUM/COPPER/ACSR CONDUCTOR MATERIAL
1 CONDUCTOR(S)
9/16 INCH STUD SIZE
3 INCH L X 3 INCH W X 1/2 INCH THK PAD SIZE
4 NEMA PAD HOLE(S)
1-3/4 INCH PAD HOLE SPACING
ROHS COMPATIBLE
NAR MODEL
Hubbell Incorporated
Done
Datasheet
Description
ALUMINUM ALLOY MATERIAL
6-7/8 INCH OVERALL LENGTH
600 KCMIL (ALUMINUM/COPPER), 477 KCMIL (ACSR) MIN. CONDUCTOR SIZE
600 KCMIL (ALUMINUM/COPPER), 477 KCMIL (ACSR) MAX. CONDUCTOR SIZE
ALUMINUM/COPPER/ACSR CONDUCTOR MATERIAL
1 CONDUCTOR(S)
9/16 INCH STUD SIZE
3 INCH L X 3 INCH W X 1/2 INCH THK PAD SIZE
4 NEMA PAD HOLE(S)
1-3/4 INCH PAD HOLE SPACING
ROHS COMPATIBLE
NAR MODEL
ALUMINUM ALLOY MATERIAL
6-7/8 INCH OVERALL LENGTH
600 KCMIL (ALUMINUM/COPPER), 477 KCMIL (ACSR) MIN. CONDUCTOR SIZE
600 KCMIL (ALUMINUM/COPPER), 477 KCMIL (ACSR) MAX. CONDUCTOR SIZE
ALUMINUM/COPPER/ACSR CONDUCTOR MATERIAL
1 CONDUCTOR(S)
9/16 INCH STUD SIZE
3 INCH L X 3 INCH W X 1/2 INCH THK PAD SIZE
4 NEMA PAD HOLE(S)
1-3/4 INCH PAD HOLE SPACING
ROHS COMPATIBLE
NAR MODEL
ALUMINUM ALLOY MATERIAL
6-7/8 INCH OVERALL LENGTH
600 KCMIL (ALUMINUM/COPPER), 477 KCMIL (ACSR) MIN. CONDUCTOR SIZE