Hubbell Incorporated Substation Cable Terminal NAR42A2N

Description
ALUMINUM ALLOY MATERIAL 6.81 INCH OVERALL LENGTH 477 KCMIL (ACSR), 600 KCMIL (ALUMINUM/COPPER) MIN. CONDUCTOR SIZE 795 KCMIL (ACSR), 900 KCMIL (ALUMINUM/COPPER) MAX. CONDUCTOR SIZE ALUMINUM/COPPER/ACSR CONDUCTOR MATERIAL 1 CONDUCTOR(S) 0.56 INCH STUD SIZE 3 INCH L X 2 INCH W X 0.5 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 1.75 INCH PAD HOLE SPACING ROHS COMPATIBLE NAR MODEL
Datasheet
Description
ALUMINUM ALLOY MATERIAL 6.81 INCH OVERALL LENGTH 477 KCMIL (ACSR), 600 KCMIL (ALUMINUM/COPPER) MIN. CONDUCTOR SIZE 795 KCMIL (ACSR), 900 KCMIL (ALUMINUM/COPPER) MAX. CONDUCTOR SIZE ALUMINUM/COPPER/ACSR CONDUCTOR MATERIAL 1 CONDUCTOR(S) 0.56 INCH STUD SIZE 3 INCH L X 2 INCH W X 0.5 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 1.75 INCH PAD HOLE SPACING ROHS COMPATIBLE NAR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Cable Terminal - NAR42A2N - Hubbell Incorporated
Orange, CT, USA
Substation Cable Terminal
NAR42A2N
Substation Cable Terminal NAR42A2N
ALUMINUM ALLOY MATERIAL 6.81 INCH OVERALL LENGTH 477 KCMIL (ACSR), 600 KCMIL (ALUMINUM/COPPER) MIN. CONDUCTOR SIZE 795 KCMIL (ACSR), 900 KCMIL (ALUMINUM/COPPER) MAX. CONDUCTOR SIZE ALUMINUM/COPPER/ACSR CONDUCTOR MATERIAL 1 CONDUCTOR(S) 0.56 INCH STUD SIZE 3 INCH L X 2 INCH W X 0.5 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 1.75 INCH PAD HOLE SPACING ROHS COMPATIBLE NAR MODEL
  • ALUMINUM ALLOY MATERIAL
  • 6.81 INCH OVERALL LENGTH
  • 477 KCMIL (ACSR), 600 KCMIL (ALUMINUM/COPPER) MIN. CONDUCTOR SIZE
  • 795 KCMIL (ACSR), 900 KCMIL (ALUMINUM/COPPER) MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER/ACSR CONDUCTOR MATERIAL
  • 1 CONDUCTOR(S)
  • 0.56 INCH STUD SIZE
  • 3 INCH L X 2 INCH W X 0.5 INCH THK PAD SIZE
  • 2 NEMA PAD HOLE(S)
  • 1.75 INCH PAD HOLE SPACING
  • ROHS COMPATIBLE
  • NAR MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number NAR42A2N
Product Name Substation Cable Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Female Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Bootlace Ferrules - 8991049 - RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 2.5 mm2
View Details