Hubbell Incorporated Substation Cable Terminal NAH4634N

Description
COPPER ALLOY MATERIAL 6.31 INCH OVERALL LENGTH 1000 KCMIL MIN. CONDUCTOR SIZE 1500 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 1 CONDUCTOR(S) 0.56 INCH STUD SIZE 3 INCH L X 3 INCH W X 0.5 INCH THK PAD SIZE 4 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING ROHS COMPATIBLE NAH MODEL
Datasheet
Description
COPPER ALLOY MATERIAL 6.31 INCH OVERALL LENGTH 1000 KCMIL MIN. CONDUCTOR SIZE 1500 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 1 CONDUCTOR(S) 0.56 INCH STUD SIZE 3 INCH L X 3 INCH W X 0.5 INCH THK PAD SIZE 4 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING ROHS COMPATIBLE NAH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Cable Terminal - NAH4634N - Hubbell Incorporated
Orange, CT, USA
Substation Cable Terminal
NAH4634N
Substation Cable Terminal NAH4634N
COPPER ALLOY MATERIAL 6.31 INCH OVERALL LENGTH 1000 KCMIL MIN. CONDUCTOR SIZE 1500 KCMIL MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 1 CONDUCTOR(S) 0.56 INCH STUD SIZE 3 INCH L X 3 INCH W X 0.5 INCH THK PAD SIZE 4 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING ROHS COMPATIBLE NAH MODEL
  • COPPER ALLOY MATERIAL
  • 6.31 INCH OVERALL LENGTH
  • 1000 KCMIL MIN. CONDUCTOR SIZE
  • 1500 KCMIL MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • 1 CONDUCTOR(S)
  • 0.56 INCH STUD SIZE
  • 3 INCH L X 3 INCH W X 0.5 INCH THK PAD SIZE
  • 4 PAD HOLE(S)
  • 1.75 INCH PAD HOLE SPACING
  • ROHS COMPATIBLE
  • NAH MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number NAH4634N
Product Name Substation Cable Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal, Solder, 20Awg; Product Range Amphenol Communications Solutions - 83X7888 - Newark, An Avnet Company
Specs
Terminal Type Specialty
Features RoHS
View Details
2 suppliers
PCB & Surface Mount Screw Terminals - OP-055-M5-L2 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Bootlace Ferrules - 1573931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 10 mm2
View Details