Hubbell Incorporated Substation Cable Terminal NAH3434N

Description
COPPER ALLOY MATERIAL 5.88 INCH OVERALL LENGTH 1/0 AWG SOLID/STRANDED MIN. CONDUCTOR SIZE 500 KCMIL STRANDED, 4/0 AWG SOLID MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 1 CONDUCTOR(S) 0.56 INCH STUD SIZE 3 INCH L X 3 INCH W X 0.25 INCH THK PAD SIZE 4 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING ROHS COMPATIBLE NAH MODEL
Datasheet
Description
COPPER ALLOY MATERIAL 5.88 INCH OVERALL LENGTH 1/0 AWG SOLID/STRANDED MIN. CONDUCTOR SIZE 500 KCMIL STRANDED, 4/0 AWG SOLID MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 1 CONDUCTOR(S) 0.56 INCH STUD SIZE 3 INCH L X 3 INCH W X 0.25 INCH THK PAD SIZE 4 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING ROHS COMPATIBLE NAH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Cable Terminal - NAH3434N - Hubbell Incorporated
Orange, CT, USA
Substation Cable Terminal
NAH3434N
Substation Cable Terminal NAH3434N
COPPER ALLOY MATERIAL 5.88 INCH OVERALL LENGTH 1/0 AWG SOLID/STRANDED MIN. CONDUCTOR SIZE 500 KCMIL STRANDED, 4/0 AWG SOLID MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 1 CONDUCTOR(S) 0.56 INCH STUD SIZE 3 INCH L X 3 INCH W X 0.25 INCH THK PAD SIZE 4 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING ROHS COMPATIBLE NAH MODEL
  • COPPER ALLOY MATERIAL
  • 5.88 INCH OVERALL LENGTH
  • 1/0 AWG SOLID/STRANDED MIN. CONDUCTOR SIZE
  • 500 KCMIL STRANDED, 4/0 AWG SOLID MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • 1 CONDUCTOR(S)
  • 0.56 INCH STUD SIZE
  • 3 INCH L X 3 INCH W X 0.25 INCH THK PAD SIZE
  • 4 PAD HOLE(S)
  • 1.75 INCH PAD HOLE SPACING
  • ROHS COMPATIBLE
  • NAH MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number NAH3434N
Product Name Substation Cable Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OT-048-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers