Hubbell Incorporated Substation Tube Terminal NA194N

Description
COPPER ALLOY MATERIAL 6 INCH OVERALL LENGTH 1 CONDUCTOR(S) 2-1/2 INCH CONDUCTOR SIZE 9/16 INCH STUD SIZE 3 INCH L X 3-1/4 INCH W X 3/4 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE NA MODEL
Datasheet
Description
COPPER ALLOY MATERIAL 6 INCH OVERALL LENGTH 1 CONDUCTOR(S) 2-1/2 INCH CONDUCTOR SIZE 9/16 INCH STUD SIZE 3 INCH L X 3-1/4 INCH W X 3/4 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE NA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tube Terminal - NA194N - Hubbell Incorporated
Orange, CT, USA
Substation Tube Terminal
NA194N
Substation Tube Terminal NA194N
COPPER ALLOY MATERIAL 6 INCH OVERALL LENGTH 1 CONDUCTOR(S) 2-1/2 INCH CONDUCTOR SIZE 9/16 INCH STUD SIZE 3 INCH L X 3-1/4 INCH W X 3/4 INCH THK PAD SIZE 4 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE NA MODEL
  • COPPER ALLOY MATERIAL
  • 6 INCH OVERALL LENGTH
  • 1 CONDUCTOR(S)
  • 2-1/2 INCH CONDUCTOR SIZE
  • 9/16 INCH STUD SIZE
  • 3 INCH L X 3-1/4 INCH W X 3/4 INCH THK PAD SIZE
  • 4 NEMA PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • STRAIGHT PAD TYPE
  • NA MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number NA194N
Product Name Substation Tube Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2857.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 4 AWG
View Details
Quick Disconnects - 100495-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 20 AWG
View Details
3 suppliers
Bootlace Ferrules - 1787344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details
Male Quick Disconnect Terminals, Uninsulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
View Details