Hubbell Incorporated Substation Tube Terminal NA15A2N

Description
ALUMINUM ALLOY MATERIAL 6.75 INCH OVERALL LENGTH 0.56 INCH STUD SIZE 3.25 INCH L X 1 7/8 IN INCH W X 3/8 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 1.75 INCH PAD HOLE SPACING OFFSET PAD TYPE BURNDY[R] BRAND ROHS COMPATIBLE VOLTAGE RATING 230 KV TUBE SIZE 1 INCH IPS INSTALLATION TORQUE 300 LB-INCH NA-A MODEL
Datasheet
Description
ALUMINUM ALLOY MATERIAL 6.75 INCH OVERALL LENGTH 0.56 INCH STUD SIZE 3.25 INCH L X 1 7/8 IN INCH W X 3/8 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 1.75 INCH PAD HOLE SPACING OFFSET PAD TYPE BURNDY[R] BRAND ROHS COMPATIBLE VOLTAGE RATING 230 KV TUBE SIZE 1 INCH IPS INSTALLATION TORQUE 300 LB-INCH NA-A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tube Terminal - NA15A2N - Hubbell Incorporated
Orange, CT, USA
Substation Tube Terminal
NA15A2N
Substation Tube Terminal NA15A2N
ALUMINUM ALLOY MATERIAL 6.75 INCH OVERALL LENGTH 0.56 INCH STUD SIZE 3.25 INCH L X 1 7/8 IN INCH W X 3/8 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 1.75 INCH PAD HOLE SPACING OFFSET PAD TYPE BURNDY[R] BRAND ROHS COMPATIBLE VOLTAGE RATING 230 KV TUBE SIZE 1 INCH IPS INSTALLATION TORQUE 300 LB-INCH NA-A MODEL
  • ALUMINUM ALLOY MATERIAL
  • 6.75 INCH OVERALL LENGTH
  • 0.56 INCH STUD SIZE
  • 3.25 INCH L X 1 7/8 IN INCH W X 3/8 INCH THK PAD SIZE
  • 2 NEMA PAD HOLE(S)
  • 1.75 INCH PAD HOLE SPACING
  • OFFSET PAD TYPE
  • BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • VOLTAGE RATING 230 KV
  • TUBE SIZE 1 INCH IPS
  • INSTALLATION TORQUE 300 LB-INCH
  • NA-A MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number NA15A2N
Product Name Substation Tube Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-104479-1 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Ring Terminals - 1788637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details