Hubbell Incorporated Substation Tube Terminal NA152N

Description
COPPER ALLOY MATERIAL 5-1/4 INCH OVERALL LENGTH 1 CONDUCTOR(S) 1 INCH CONDUCTOR SIZE 9/16 INCH STUD SIZE 3 INCH L X 1-7/8 INCH W X 3/8 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE ROHS COMPATIBLE NA MODEL
Datasheet
Description
COPPER ALLOY MATERIAL 5-1/4 INCH OVERALL LENGTH 1 CONDUCTOR(S) 1 INCH CONDUCTOR SIZE 9/16 INCH STUD SIZE 3 INCH L X 1-7/8 INCH W X 3/8 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE ROHS COMPATIBLE NA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tube Terminal - NA152N - Hubbell Incorporated
Orange, CT, USA
Substation Tube Terminal
NA152N
Substation Tube Terminal NA152N
COPPER ALLOY MATERIAL 5-1/4 INCH OVERALL LENGTH 1 CONDUCTOR(S) 1 INCH CONDUCTOR SIZE 9/16 INCH STUD SIZE 3 INCH L X 1-7/8 INCH W X 3/8 INCH THK PAD SIZE 2 NEMA PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT PAD TYPE ROHS COMPATIBLE NA MODEL
  • COPPER ALLOY MATERIAL
  • 5-1/4 INCH OVERALL LENGTH
  • 1 CONDUCTOR(S)
  • 1 INCH CONDUCTOR SIZE
  • 9/16 INCH STUD SIZE
  • 3 INCH L X 1-7/8 INCH W X 3/8 INCH THK PAD SIZE
  • 2 NEMA PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • STRAIGHT PAD TYPE
  • ROHS COMPATIBLE
  • NA MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number NA152N
Product Name Substation Tube Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

FLEX 2.54 - 73396-401RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Dual Wire Ferrules - 2775.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-002-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Bootlace Ferrules - 1901983 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 2.5 mm2
View Details