Wiegmann Multipurpose Floor Mount Enclosure N4D6248103PT

Description
" 2-DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 48 INCH 62 INCH 10 INCH UL 508, CSA APPROVAL SURFACE MOUNTING NEMA 3/4/12 ENCLOSURE 10 GAUGE MATERIAL SPECIFICATION 12 INCH LEGS MOUNTING HARDWARE OUTDOOR SERVICE TYPE TWO DOOR SINGLE ACCESS NPDD6048 BACK PANEL HEAVY GAUGE CONTINUOUS HINGE, 3-POINT KEYLOCKING/PADLOCKIN G HANDLE DOOR MOUNTING APPLICATION ELECTRICAL AND ELECTRONIC CONTROL, COMPONENT, INSTRUMENT N4D-3PT MODEL "
Datasheet
Description
" 2-DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 48 INCH 62 INCH 10 INCH UL 508, CSA APPROVAL SURFACE MOUNTING NEMA 3/4/12 ENCLOSURE 10 GAUGE MATERIAL SPECIFICATION 12 INCH LEGS MOUNTING HARDWARE OUTDOOR SERVICE TYPE TWO DOOR SINGLE ACCESS NPDD6048 BACK PANEL HEAVY GAUGE CONTINUOUS HINGE, 3-POINT KEYLOCKING/PADLOCKIN G HANDLE DOOR MOUNTING APPLICATION ELECTRICAL AND ELECTRONIC CONTROL, COMPONENT, INSTRUMENT N4D-3PT MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Floor Mount Enclosure - N4D6248103PT - Wiegmann
Freeburg, IL, USA
Multipurpose Floor Mount Enclosure
N4D6248103PT
Multipurpose Floor Mount Enclosure N4D6248103PT
" 2-DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 48 INCH 62 INCH 10 INCH UL 508, CSA APPROVAL SURFACE MOUNTING NEMA 3/4/12 ENCLOSURE 10 GAUGE MATERIAL SPECIFICATION 12 INCH LEGS MOUNTING HARDWARE OUTDOOR SERVICE TYPE TWO DOOR SINGLE ACCESS NPDD6048 BACK PANEL HEAVY GAUGE CONTINUOUS HINGE, 3-POINT KEYLOCKING/PADLOCKIN G HANDLE DOOR MOUNTING APPLICATION ELECTRICAL AND ELECTRONIC CONTROL, COMPONENT, INSTRUMENT N4D-3PT MODEL "

"

  • 2-DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 48 INCH
  • 62 INCH
  • 10 INCH
  • UL 508, CSA APPROVAL
  • SURFACE MOUNTING
  • NEMA 3/4/12 ENCLOSURE
  • 10 GAUGE MATERIAL SPECIFICATION
  • 12 INCH LEGS MOUNTING HARDWARE
  • OUTDOOR SERVICE TYPE
  • TWO DOOR SINGLE ACCESS
  • NPDD6048 BACK PANEL
  • HEAVY GAUGE CONTINUOUS HINGE, 3-POINT KEYLOCKING/PADLOCKING HANDLE DOOR MOUNTING
  • APPLICATION ELECTRICAL AND ELECTRONIC CONTROL, COMPONENT, INSTRUMENT
  • N4D-3PT MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number N4D6248103PT
Product Name Multipurpose Floor Mount Enclosure
Length 62 inch (1575 mm)
Width 48 inch (1219 mm)
Depth 10 inch (254 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4PHS16K - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 10 inch (254 mm)
View Details
4 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details