Wiegmann Multipurpose Wall Mount Enclosure N4483608

Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 36 INCH 36 WIDTH IN INCH 48 INCH 48 HEIGHT IN INCH 8 INCH 8 DEPTH IN INCH 1219.2 HEIGHT IN MM UL 50, CSA APPROVAL WALL MOUNTING NEMA 4 ENCLOSURE CONTINUOUS HINGE PIN, ROLLED LIP, GASKETED COVER TYPE 14 GAUGE MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE NP4836 BACK PANEL WIEGMANN[R] BRAND APPLICATION ELECTRICAL AND ELECTRONIC CONTROL, INSTRUMENT, TERMINAL ENVIRONMENTAL CONDITIONS WET INCLUSION BODY STIFFENER, COLLAR STUD, DOOR STIFFENER, GROUNDING KIT, PRINT POCKET DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN N4 MODEL "
Datasheet
Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 36 INCH 36 WIDTH IN INCH 48 INCH 48 HEIGHT IN INCH 8 INCH 8 DEPTH IN INCH 1219.2 HEIGHT IN MM UL 50, CSA APPROVAL WALL MOUNTING NEMA 4 ENCLOSURE CONTINUOUS HINGE PIN, ROLLED LIP, GASKETED COVER TYPE 14 GAUGE MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE NP4836 BACK PANEL WIEGMANN[R] BRAND APPLICATION ELECTRICAL AND ELECTRONIC CONTROL, INSTRUMENT, TERMINAL ENVIRONMENTAL CONDITIONS WET INCLUSION BODY STIFFENER, COLLAR STUD, DOOR STIFFENER, GROUNDING KIT, PRINT POCKET DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN N4 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - N4483608 - Wiegmann
Freeburg, IL, USA
Multipurpose Wall Mount Enclosure
N4483608
Multipurpose Wall Mount Enclosure N4483608
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 36 INCH 36 WIDTH IN INCH 48 INCH 48 HEIGHT IN INCH 8 INCH 8 DEPTH IN INCH 1219.2 HEIGHT IN MM UL 50, CSA APPROVAL WALL MOUNTING NEMA 4 ENCLOSURE CONTINUOUS HINGE PIN, ROLLED LIP, GASKETED COVER TYPE 14 GAUGE MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE NP4836 BACK PANEL WIEGMANN[R] BRAND APPLICATION ELECTRICAL AND ELECTRONIC CONTROL, INSTRUMENT, TERMINAL ENVIRONMENTAL CONDITIONS WET INCLUSION BODY STIFFENER, COLLAR STUD, DOOR STIFFENER, GROUNDING KIT, PRINT POCKET DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN N4 MODEL "

"

  • ONE DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 36 INCH
  • 36 WIDTH IN INCH
  • 48 INCH
  • 48 HEIGHT IN INCH
  • 8 INCH
  • 8 DEPTH IN INCH
  • 1219.2 HEIGHT IN MM
  • UL 50, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 4 ENCLOSURE
  • CONTINUOUS HINGE PIN, ROLLED LIP, GASKETED COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • OUTDOOR SERVICE TYPE
  • NP4836 BACK PANEL
  • WIEGMANN[R] BRAND
  • APPLICATION ELECTRICAL AND ELECTRONIC CONTROL, INSTRUMENT, TERMINAL
  • ENVIRONMENTAL CONDITIONS WET
  • INCLUSION BODY STIFFENER, COLLAR STUD, DOOR STIFFENER, GROUNDING KIT, PRINT POCKET
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • N4 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number N4483608
Product Name Multipurpose Wall Mount Enclosure
Length 48 inch (1219 mm)
Width 36 inch (914 mm)
Depth 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4SSA - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 4 inch (102 mm)
Width 4 inch (102 mm)
View Details
5 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details