Wiegmann Multipurpose Wall Mount Enclosure N4302408

Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 24 INCH 30 INCH 8 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/12/13 ENCLOSURE CONTINUOUS HINGE WITH PIN, PADLOCKABLE HASP AND STAPLE COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE NP3024 BACK PANEL APPLICATION ELECTRICAL AND ELECTRONIC CONTROL, INSTRUMENT, COMPONENT ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, HOSE DIRECTED WATER PANEL SIZE 21 INCH W X 27 INCH H N4 MODEL "
Datasheet
Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 24 INCH 30 INCH 8 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/12/13 ENCLOSURE CONTINUOUS HINGE WITH PIN, PADLOCKABLE HASP AND STAPLE COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE NP3024 BACK PANEL APPLICATION ELECTRICAL AND ELECTRONIC CONTROL, INSTRUMENT, COMPONENT ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, HOSE DIRECTED WATER PANEL SIZE 21 INCH W X 27 INCH H N4 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - N4302408 - Wiegmann
Freeburg, IL, USA
Multipurpose Wall Mount Enclosure
N4302408
Multipurpose Wall Mount Enclosure N4302408
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 24 INCH 30 INCH 8 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/12/13 ENCLOSURE CONTINUOUS HINGE WITH PIN, PADLOCKABLE HASP AND STAPLE COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR/OUTDOOR SERVICE TYPE NP3024 BACK PANEL APPLICATION ELECTRICAL AND ELECTRONIC CONTROL, INSTRUMENT, COMPONENT ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, HOSE DIRECTED WATER PANEL SIZE 21 INCH W X 27 INCH H N4 MODEL "

"

  • ONE DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 24 INCH
  • 30 INCH
  • 8 INCH
  • UL 508, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 4/12/13 ENCLOSURE
  • CONTINUOUS HINGE WITH PIN, PADLOCKABLE HASP AND STAPLE COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • INDOOR/OUTDOOR SERVICE TYPE
  • NP3024 BACK PANEL
  • APPLICATION ELECTRICAL AND ELECTRONIC CONTROL, INSTRUMENT, COMPONENT
  • ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, HOSE DIRECTED WATER
  • PANEL SIZE 21 INCH W X 27 INCH H
  • N4 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number N4302408
Product Name Multipurpose Wall Mount Enclosure
Length 30 inch (762 mm)
Width 24 inch (610 mm)
Depth 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHG6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
5 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details