Wiegmann Multipurpose Wall Mount Enclosure N412202008C

Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 20 INCH 20 WIDTH IN INCH 20 INCH 20 HEIGHT IN INCH 8 INCH 8 DEPTH IN INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/12 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION NOT INCLUDED BACK PANEL WIEGMANN[R] BRAND N412 MODEL "
Datasheet
Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 20 INCH 20 WIDTH IN INCH 20 INCH 20 HEIGHT IN INCH 8 INCH 8 DEPTH IN INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/12 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION NOT INCLUDED BACK PANEL WIEGMANN[R] BRAND N412 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - N412202008C - Wiegmann
Freeburg, IL, USA
Multipurpose Wall Mount Enclosure
N412202008C
Multipurpose Wall Mount Enclosure N412202008C
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 20 INCH 20 WIDTH IN INCH 20 INCH 20 HEIGHT IN INCH 8 INCH 8 DEPTH IN INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/12 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION NOT INCLUDED BACK PANEL WIEGMANN[R] BRAND N412 MODEL "

"

  • ONE DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED FINISH
  • ANSI 61 GRAY COLOR
  • 20 INCH
  • 20 WIDTH IN INCH
  • 20 INCH
  • 20 HEIGHT IN INCH
  • 8 INCH
  • 8 DEPTH IN INCH
  • UL 508, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 4/12 ENCLOSURE
  • 14 GAUGE MATERIAL SPECIFICATION
  • NOT INCLUDED BACK PANEL
  • WIEGMANN[R] BRAND
  • N412 MODEL

"

Supplier's Site Datasheet
WIEG Wall Mount - N412202008C - Galco Industrial Electronics
Madison Heights, MI, United States
WIEG Wall Mount
N412202008C
WIEG Wall Mount N412202008C
N412 SGL DR WALL MNT ULTM 20X20X8 CS -GR

N412 SGL DR WALL MNT ULTM 20X20X8 CS -GR

Supplier's Site

Technical Specifications

  Wiegmann Galco Industrial Electronics
Product Category Industrial Enclosures Industrial Enclosures
Product Number N412202008C N412202008C
Product Name Multipurpose Wall Mount Enclosure WIEG Wall Mount
Length 20 inch (508 mm)
Width 20 inch (508 mm)
Depth 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHH4 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 8 inch (203 mm)
Width 8 inch (203 mm)
View Details
5 suppliers
Phenolic Instrument Case - 705 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
2 suppliers
General Purpose Enclosures - 583088 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.94 inch (100 mm)
Width 1.97 inch (50 mm)
View Details