Wiegmann Stainless steel enclosure Wiegmann N412161608CSSST N412161608CSSST

Description
Stainless steel enclosure N412161608CSSST from Hubbell-Wiegmann is the perfect 304 stainless steel box for standard, as well as both washdown and outdoor applications. Additionally, the sloped top on this enclosure avoids build up of water and liquids which makes it particularly suited to washdown applications. It offers a hinged cover and integrated mounting flanges for easy installation and access. The N412161608CSSST enclosure features a size of 16x16x6in (HxWxD), along with rugged 304 stainless steel housing and cover for excellent protection and durability. It's NEMA 3R/4/4X/12/13 rating provides protection from washdown, outdoor elements, and corrosion caused by continuously wet or corrosive applications. The N412161608CSSST will serve well as a junction box, terminal box, or as housing for instrumentation.
Description
Stainless steel enclosure N412161608CSSST from Hubbell-Wiegmann is the perfect 304 stainless steel box for standard, as well as both washdown and outdoor applications. Additionally, the sloped top on this enclosure avoids build up of water and liquids which makes it particularly suited to washdown applications. It offers a hinged cover and integrated mounting flanges for easy installation and access. The N412161608CSSST enclosure features a size of 16x16x6in (HxWxD), along with rugged 304 stainless steel housing and cover for excellent protection and durability. It's NEMA 3R/4/4X/12/13 rating provides protection from washdown, outdoor elements, and corrosion caused by continuously wet or corrosive applications. The N412161608CSSST will serve well as a junction box, terminal box, or as housing for instrumentation.

Suppliers

Company
Product
Description
Supplier Links
Stainless steel enclosure Wiegmann N412161608CSSST -  - Automation24, Inc.
King of Prussia, PA, United States
Stainless steel enclosure Wiegmann N412161608CSSST
Stainless steel enclosure Wiegmann N412161608CSSST
Stainless steel enclosure N412161608CSSST from Hubbell-Wiegmann is the perfect 304 stainless steel box for standard, as well as both washdown and outdoor applications. Additionally, the sloped top on this enclosure avoids build up of water and liquids which makes it particularly suited to washdown applications. It offers a hinged cover and integrated mounting flanges for easy installation and access. The N412161608CSSST enclosure features a size of 16x16x6in (HxWxD), along with rugged 304 stainless steel housing and cover for excellent protection and durability. It's NEMA 3R/4/4X/12/13 rating provides protection from washdown, outdoor elements, and corrosion caused by continuously wet or corrosive applications. The N412161608CSSST will serve well as a junction box, terminal box, or as housing for instrumentation.

Stainless steel enclosure N412161608CSSST from Hubbell-Wiegmann is the perfect 304 stainless steel box for standard, as well as both washdown and outdoor applications. Additionally, the sloped top on this enclosure avoids build up of water and liquids which makes it particularly suited to washdown applications. It offers a hinged cover and integrated mounting flanges for easy installation and access. The N412161608CSSST enclosure features a size of 16x16x6in (HxWxD), along with rugged 304 stainless steel housing and cover for excellent protection and durability. It's NEMA 3R/4/4X/12/13 rating provides protection from washdown, outdoor elements, and corrosion caused by continuously wet or corrosive applications. The N412161608CSSST will serve well as a junction box, terminal box, or as housing for instrumentation.

Supplier's Site

Technical Specifications

  Automation24, Inc.
Product Category Industrial Enclosures
Product Name Stainless steel enclosure Wiegmann N412161608CSSST
Length 16 inch (406 mm)
Width 16 inch (406 mm)
Depth 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Enclosures - 1228918 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.86 inch (98 mm)
Width 3.86 inch (98 mm)
View Details
Keystone Electronics Corp.
Specs
Features RoHS Compliant
View Details
Handheld Enclosure, Abs, Black; Enclosure Type Takachi - 68X2381 - Newark, An Avnet Company
Specs
Length 0.4720 inch (11.99 mm)
Width 2.48 inch (63 mm)
Depth 4.53 inch (115 mm)
View Details