Wiegmann Stainless steel enclosure Wiegmann N412161208CSSST N412161208CSSST

Description
Stainless steel enclosure N412161208CSSST from Hubbell-Wiegmann is the perfect 304 stainless steel box for standard, as well as both washdown and outdoor applications. Additionally, the sloped top on this enclosure avoids build up of water and liquids which makes it particularly suited to washdown applications. It offers a hinged cover and integrated mounting flanges for easy installation and access. The N412161208CSSST enclosure features a size of 12x12x6in (HxWxD), along with rugged 304 stainless steel housing and cover for excellent protection and durability. It's NEMA 3R/4/4X/12/13 rating provides protection from washdown, outdoor elements, and corrosion caused by continuously wet or corrosive applications. The N412161208CSSST will serve well as a junction box, terminal box, or as housing for instrumentation.
Description
Stainless steel enclosure N412161208CSSST from Hubbell-Wiegmann is the perfect 304 stainless steel box for standard, as well as both washdown and outdoor applications. Additionally, the sloped top on this enclosure avoids build up of water and liquids which makes it particularly suited to washdown applications. It offers a hinged cover and integrated mounting flanges for easy installation and access. The N412161208CSSST enclosure features a size of 12x12x6in (HxWxD), along with rugged 304 stainless steel housing and cover for excellent protection and durability. It's NEMA 3R/4/4X/12/13 rating provides protection from washdown, outdoor elements, and corrosion caused by continuously wet or corrosive applications. The N412161208CSSST will serve well as a junction box, terminal box, or as housing for instrumentation.

Suppliers

Company
Product
Description
Supplier Links
Stainless steel enclosure Wiegmann N412161208CSSST -  - Automation24, Inc.
King of Prussia, PA, United States
Stainless steel enclosure Wiegmann N412161208CSSST
Stainless steel enclosure Wiegmann N412161208CSSST
Stainless steel enclosure N412161208CSSST from Hubbell-Wiegmann is the perfect 304 stainless steel box for standard, as well as both washdown and outdoor applications. Additionally, the sloped top on this enclosure avoids build up of water and liquids which makes it particularly suited to washdown applications. It offers a hinged cover and integrated mounting flanges for easy installation and access. The N412161208CSSST enclosure features a size of 12x12x6in (HxWxD), along with rugged 304 stainless steel housing and cover for excellent protection and durability. It's NEMA 3R/4/4X/12/13 rating provides protection from washdown, outdoor elements, and corrosion caused by continuously wet or corrosive applications. The N412161208CSSST will serve well as a junction box, terminal box, or as housing for instrumentation.

Stainless steel enclosure N412161208CSSST from Hubbell-Wiegmann is the perfect 304 stainless steel box for standard, as well as both washdown and outdoor applications. Additionally, the sloped top on this enclosure avoids build up of water and liquids which makes it particularly suited to washdown applications. It offers a hinged cover and integrated mounting flanges for easy installation and access. The N412161208CSSST enclosure features a size of 12x12x6in (HxWxD), along with rugged 304 stainless steel housing and cover for excellent protection and durability. It's NEMA 3R/4/4X/12/13 rating provides protection from washdown, outdoor elements, and corrosion caused by continuously wet or corrosive applications. The N412161208CSSST will serve well as a junction box, terminal box, or as housing for instrumentation.

Supplier's Site

Technical Specifications

  Automation24, Inc.
Product Category Industrial Enclosures
Product Name Stainless steel enclosure Wiegmann N412161208CSSST
Length 12 inch (305 mm)
Width 12 inch (305 mm)
Depth 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - Handles & Accessories - General Accessories - 1427NCGPG11G - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Nylon
NEMA Rating NEMA Enclosures
View Details
TK Series Enclosures - 110-416 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers