Wiegmann Multipurpose Wall Mount Enclosure N412121206C

Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 12 INCH 12 INCH 6 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/12/13 ENCLOSURE CONCEALED HINGE COVER TYPE 14 GAUGE MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE NP1212C BACK PANEL ULTIMATE[TM] BRAND APPLICATION ELECTRICAL AND ELECTRONIC COMPONENT ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER PANEL SIZE 10.2 INCH W X 10.2 INCH H N412-C MODEL "
Datasheet
Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 12 INCH 12 INCH 6 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/12/13 ENCLOSURE CONCEALED HINGE COVER TYPE 14 GAUGE MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE NP1212C BACK PANEL ULTIMATE[TM] BRAND APPLICATION ELECTRICAL AND ELECTRONIC COMPONENT ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER PANEL SIZE 10.2 INCH W X 10.2 INCH H N412-C MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - N412121206C - Wiegmann
Freeburg, IL, USA
Multipurpose Wall Mount Enclosure
N412121206C
Multipurpose Wall Mount Enclosure N412121206C
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 12 INCH 12 INCH 6 INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 4/12/13 ENCLOSURE CONCEALED HINGE COVER TYPE 14 GAUGE MATERIAL SPECIFICATION OUTDOOR SERVICE TYPE NP1212C BACK PANEL ULTIMATE[TM] BRAND APPLICATION ELECTRICAL AND ELECTRONIC COMPONENT ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER PANEL SIZE 10.2 INCH W X 10.2 INCH H N412-C MODEL "

"

  • ONE DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 12 INCH
  • 12 INCH
  • 6 INCH
  • UL 508, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 4/12/13 ENCLOSURE
  • CONCEALED HINGE COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • OUTDOOR SERVICE TYPE
  • NP1212C BACK PANEL
  • ULTIMATE[TM] BRAND
  • APPLICATION ELECTRICAL AND ELECTRONIC COMPONENT
  • ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER
  • PANEL SIZE 10.2 INCH W X 10.2 INCH H
  • N412-C MODEL

"

Supplier's Site Datasheet
WIEG Wall Mount - N412121206C - Galco Industrial Electronics
Madison Heights, MI, United States
WIEG Wall Mount
N412121206C
WIEG Wall Mount N412121206C
N412 SGL DR WALL MNT ULTM 12X12X6 CS-GRY

N412 SGL DR WALL MNT ULTM 12X12X6 CS-GRY

Supplier's Site
Steel control cabinet Wiegmann N412121206C -  - Automation24, Inc.
King of Prussia, PA, United States
Steel control cabinet Wiegmann N412121206C
Steel control cabinet Wiegmann N412121206C
Compact steel control cabinet N412121206C from Hubbell-Wiegmann is the perfect enclosure for electronic controls, components, instruments, and their associated wiring. The N412121206C carbon steel enclosure provides dimensions 12x12x6in (HxWxD). It also boasts a NEMA 3R/4/12/13 protection rating for excellent protection from water, dirt and oil in indoor, outdoor, harsh, and dirty environments. It's mooth profile and flush hinges lend to both a clean look, and easy cleaning. The N412121206C is also UL and CSA certified to meet all standard requirements.

Compact steel control cabinet N412121206C from Hubbell-Wiegmann is the perfect enclosure for electronic controls, components, instruments, and their associated wiring. The N412121206C carbon steel enclosure provides dimensions 12x12x6in (HxWxD). It also boasts a NEMA 3R/4/12/13 protection rating for excellent protection from water, dirt and oil in indoor, outdoor, harsh, and dirty environments. It's mooth profile and flush hinges lend to both a clean look, and easy cleaning. The N412121206C is also UL and CSA certified to meet all standard requirements.

Supplier's Site Datasheet

Technical Specifications

  Wiegmann Galco Industrial Electronics Automation24, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number N412121206C N412121206C
Product Name Multipurpose Wall Mount Enclosure WIEG Wall Mount Steel control cabinet Wiegmann N412121206C
Length 12 inch (305 mm) 12 inch (305 mm)
Width 12 inch (305 mm) 12 inch (305 mm)
Depth 6 inch (152 mm) 6 inch (152 mm)
Material Steel Steel; Carbon steel
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Enclosures - aluPLUS - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular; Square
Length 4.92 to 10.23 inch (125 to 260 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details