Wiegmann Multipurpose Wall Mount Enclosure N1C303612LP

Description
" ONE DOOR, MEDIUM TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 30 INCH 36 INCH 12.63 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 1 ENCLOSURE BUTT HINGE, FLUSH MOUNT QUARTERTURN LATCH COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE N1P3036 BACK PANEL APPLICATION CONTROL AND INSTRUMENT PANEL SIZE 28.5 INCH W X 32 INCH H N1C MODEL "
Datasheet
Description
" ONE DOOR, MEDIUM TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 30 INCH 36 INCH 12.63 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 1 ENCLOSURE BUTT HINGE, FLUSH MOUNT QUARTERTURN LATCH COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE N1P3036 BACK PANEL APPLICATION CONTROL AND INSTRUMENT PANEL SIZE 28.5 INCH W X 32 INCH H N1C MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - N1C303612LP - Wiegmann
Freeburg, IL, USA
Multipurpose Wall Mount Enclosure
N1C303612LP
Multipurpose Wall Mount Enclosure N1C303612LP
" ONE DOOR, MEDIUM TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 30 INCH 36 INCH 12.63 INCH UL 50, CSA APPROVAL WALL MOUNTING NEMA 1 ENCLOSURE BUTT HINGE, FLUSH MOUNT QUARTERTURN LATCH COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE N1P3036 BACK PANEL APPLICATION CONTROL AND INSTRUMENT PANEL SIZE 28.5 INCH W X 32 INCH H N1C MODEL "

"

  • ONE DOOR, MEDIUM TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 30 INCH
  • 36 INCH
  • 12.63 INCH
  • UL 50, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 1 ENCLOSURE
  • BUTT HINGE, FLUSH MOUNT QUARTERTURN LATCH COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • INDOOR SERVICE TYPE
  • N1P3036 BACK PANEL
  • APPLICATION CONTROL AND INSTRUMENT
  • PANEL SIZE 28.5 INCH W X 32 INCH H
  • N1C MODEL

"

Supplier's Site Datasheet
WIEG Wall Mount - N1C303612LP - Galco Industrial Electronics
Madison Heights, MI, United States
WIEG Wall Mount
N1C303612LP
WIEG Wall Mount N1C303612LP
N1 HINGED COVER 30X36X12 CRBN STL -GRY

N1 HINGED COVER 30X36X12 CRBN STL -GRY

Supplier's Site

Technical Specifications

  Wiegmann Galco Industrial Electronics
Product Category Industrial Enclosures Industrial Enclosures
Product Number N1C303612LP N1C303612LP
Product Name Multipurpose Wall Mount Enclosure WIEG Wall Mount
Length 36 inch (914 mm)
Width 30 inch (762 mm)
Depth 12.63 inch (321 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
System enclosure - 850-817/002-000 - WAGO
Specs
Length 4.72 inch (120 mm)
Width 23.62 inch (600 mm)
Depth 7.87 inch (200 mm)
View Details
2 suppliers