Wiegmann Multipurpose Wall Mount Enclosure N1C081004

Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 8 INCH 8 WIDTH IN INCH 10 INCH 10 HEIGHT IN INCH 4 INCH 4 DEPTH IN INCH 264.922 HEIGHT IN MM UL 50, CSA APPROVAL WALL MOUNTING NEMA 1 ENCLOSURE CONTINUOUS HINGE, FLUSH LATCH COVER TYPE 16 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE N1P0810 BACK PANEL WIEGMANN[R] BRAND APPLICATION CONTROL AND INSTRUMENT PANEL COLOR WHITE PANEL FINISH POLYESTER POWDER PAINTED DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN N1C MODEL "
Datasheet
Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 8 INCH 8 WIDTH IN INCH 10 INCH 10 HEIGHT IN INCH 4 INCH 4 DEPTH IN INCH 264.922 HEIGHT IN MM UL 50, CSA APPROVAL WALL MOUNTING NEMA 1 ENCLOSURE CONTINUOUS HINGE, FLUSH LATCH COVER TYPE 16 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE N1P0810 BACK PANEL WIEGMANN[R] BRAND APPLICATION CONTROL AND INSTRUMENT PANEL COLOR WHITE PANEL FINISH POLYESTER POWDER PAINTED DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN N1C MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - N1C081004 - Wiegmann
Freeburg, IL, USA
Multipurpose Wall Mount Enclosure
N1C081004
Multipurpose Wall Mount Enclosure N1C081004
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 8 INCH 8 WIDTH IN INCH 10 INCH 10 HEIGHT IN INCH 4 INCH 4 DEPTH IN INCH 264.922 HEIGHT IN MM UL 50, CSA APPROVAL WALL MOUNTING NEMA 1 ENCLOSURE CONTINUOUS HINGE, FLUSH LATCH COVER TYPE 16 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE N1P0810 BACK PANEL WIEGMANN[R] BRAND APPLICATION CONTROL AND INSTRUMENT PANEL COLOR WHITE PANEL FINISH POLYESTER POWDER PAINTED DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN N1C MODEL "

"

  • ONE DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 8 INCH
  • 8 WIDTH IN INCH
  • 10 INCH
  • 10 HEIGHT IN INCH
  • 4 INCH
  • 4 DEPTH IN INCH
  • 264.922 HEIGHT IN MM
  • UL 50, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 1 ENCLOSURE
  • CONTINUOUS HINGE, FLUSH LATCH COVER TYPE
  • 16 GAUGE MATERIAL SPECIFICATION
  • INDOOR SERVICE TYPE
  • N1P0810 BACK PANEL
  • WIEGMANN[R] BRAND
  • APPLICATION CONTROL AND INSTRUMENT
  • PANEL COLOR WHITE
  • PANEL FINISH POLYESTER POWDER PAINTED
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • N1C MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number N1C081004
Product Name Multipurpose Wall Mount Enclosure
Length 10 inch (254 mm)
Width 8 inch (203 mm)
Depth 4 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Junction Boxes - 1436C - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 8 inch (203 mm)
Width 3.25 inch (82.55 mm)
View Details
4 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details