"
"
Compact steel control cabinet N12363010 from Hubbell-Wiegmann is the perfect enclosure for electronic controls, components, instruments, and their associated wiring. The N12363010 carbon steel enclosure provides dimensions 36x30x10in (HxWxD) and boasts a NEMA 12/13 rating for excellent protection from dust, dirt, oil, and water in indoor applications. Integrated external mounting plate and hinged door with clamping locks allow for wasy installation and access as well. The N12363010 is also UL and CSA certified to meet all standard requirements.
Wiegmann | Automation24, Inc. | |
---|---|---|
Product Category | Industrial Enclosures | Industrial Enclosures |
Product Number | N12363010 | |
Product Name | Multipurpose Wall Mount Enclosure | Steel control cabinet Wiegmann N12363010 |
Length | 36 inch (914 mm) | 36 inch (914 mm) |
Width | 30 inch (762 mm) | 30 inch (762 mm) |
Depth | 10 inch (254 mm) | 10 inch (254 mm) |
Material | Steel | Steel; Carbon steel |