Wiegmann Multipurpose Wall Mount Enclosure N12202406

Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 24 INCH 24 WIDTH IN INCH 20 INCH 20 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH 508 HEIGHT IN MM UL 50, CSA APPROVAL WALL MOUNTING NEMA 12 ENCLOSURE HEAVY DUTY CONTINUOUS HINGE WITH PIN COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE NP2024 BACK PANEL WIEGMANN[R] BRAND APPLICATION ELECTRICAL AND ELECTRONIC CONTROL, INSTRUMENT, TERMINAL ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER INCLUSION COLLAR STUDS, GROUNDING KIT, PRINT POCKET PANEL COLOR WHITE PANEL FINISH POLYESTER POWDER PAINTED DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN N12 MODEL "
Datasheet
Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 24 INCH 24 WIDTH IN INCH 20 INCH 20 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH 508 HEIGHT IN MM UL 50, CSA APPROVAL WALL MOUNTING NEMA 12 ENCLOSURE HEAVY DUTY CONTINUOUS HINGE WITH PIN COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE NP2024 BACK PANEL WIEGMANN[R] BRAND APPLICATION ELECTRICAL AND ELECTRONIC CONTROL, INSTRUMENT, TERMINAL ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER INCLUSION COLLAR STUDS, GROUNDING KIT, PRINT POCKET PANEL COLOR WHITE PANEL FINISH POLYESTER POWDER PAINTED DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN N12 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - N12202406 - Wiegmann
Freeburg, IL, USA
Multipurpose Wall Mount Enclosure
N12202406
Multipurpose Wall Mount Enclosure N12202406
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 24 INCH 24 WIDTH IN INCH 20 INCH 20 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH 508 HEIGHT IN MM UL 50, CSA APPROVAL WALL MOUNTING NEMA 12 ENCLOSURE HEAVY DUTY CONTINUOUS HINGE WITH PIN COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE NP2024 BACK PANEL WIEGMANN[R] BRAND APPLICATION ELECTRICAL AND ELECTRONIC CONTROL, INSTRUMENT, TERMINAL ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER INCLUSION COLLAR STUDS, GROUNDING KIT, PRINT POCKET PANEL COLOR WHITE PANEL FINISH POLYESTER POWDER PAINTED DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN N12 MODEL "

"

  • ONE DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 24 INCH
  • 24 WIDTH IN INCH
  • 20 INCH
  • 20 HEIGHT IN INCH
  • 6 INCH
  • 6 DEPTH IN INCH
  • 508 HEIGHT IN MM
  • UL 50, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 12 ENCLOSURE
  • HEAVY DUTY CONTINUOUS HINGE WITH PIN COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • INDOOR SERVICE TYPE
  • NP2024 BACK PANEL
  • WIEGMANN[R] BRAND
  • APPLICATION ELECTRICAL AND ELECTRONIC CONTROL, INSTRUMENT, TERMINAL
  • ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER
  • INCLUSION COLLAR STUDS, GROUNDING KIT, PRINT POCKET
  • PANEL COLOR WHITE
  • PANEL FINISH POLYESTER POWDER PAINTED
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • N12 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number N12202406
Product Name Multipurpose Wall Mount Enclosure
Length 20 inch (508 mm)
Width 24 inch (610 mm)
Depth 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418A6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 12 inch (305 mm)
Width 24 inch (610 mm)
View Details
4 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type B Enclosure - PowderSafe™ AC730C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 32 inch (813 mm)
View Details