Wiegmann Multipurpose Wall Mount Enclosure N12162006

Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 20 INCH 20 WIDTH IN INCH 16 INCH 16 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH 406.4 HEIGHT IN MM UL 50, CSA APPROVAL WALL MOUNTING NEMA 12 ENCLOSURE HEAVY DUTY CONTINUOUS HINGE WITH PIN COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE NP1620 BACK PANEL WIEGMANN[R] BRAND APPLICATION ELECTRICAL AND ELECTRONIC CONTROL, INSTRUMENT, TERMINAL ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER INCLUSION COLLAR STUDS, GROUNDING KIT, PRINT POCKET PANEL COLOR WHITE PANEL FINISH POLYESTER POWDER PAINTED DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN N12 MODEL "
Datasheet
Description
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 20 INCH 20 WIDTH IN INCH 16 INCH 16 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH 406.4 HEIGHT IN MM UL 50, CSA APPROVAL WALL MOUNTING NEMA 12 ENCLOSURE HEAVY DUTY CONTINUOUS HINGE WITH PIN COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE NP1620 BACK PANEL WIEGMANN[R] BRAND APPLICATION ELECTRICAL AND ELECTRONIC CONTROL, INSTRUMENT, TERMINAL ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER INCLUSION COLLAR STUDS, GROUNDING KIT, PRINT POCKET PANEL COLOR WHITE PANEL FINISH POLYESTER POWDER PAINTED DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN N12 MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - N12162006 - Wiegmann
Freeburg, IL, USA
Multipurpose Wall Mount Enclosure
N12162006
Multipurpose Wall Mount Enclosure N12162006
" ONE DOOR TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 20 INCH 20 WIDTH IN INCH 16 INCH 16 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH 406.4 HEIGHT IN MM UL 50, CSA APPROVAL WALL MOUNTING NEMA 12 ENCLOSURE HEAVY DUTY CONTINUOUS HINGE WITH PIN COVER TYPE 14 GAUGE MATERIAL SPECIFICATION INDOOR SERVICE TYPE NP1620 BACK PANEL WIEGMANN[R] BRAND APPLICATION ELECTRICAL AND ELECTRONIC CONTROL, INSTRUMENT, TERMINAL ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER INCLUSION COLLAR STUDS, GROUNDING KIT, PRINT POCKET PANEL COLOR WHITE PANEL FINISH POLYESTER POWDER PAINTED DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HEIGHT IN MM - UOM MM WIDTH IN INCH - UOM IN N12 MODEL "

"

  • ONE DOOR TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
  • ANSI 61 GRAY COLOR
  • 20 INCH
  • 20 WIDTH IN INCH
  • 16 INCH
  • 16 HEIGHT IN INCH
  • 6 INCH
  • 6 DEPTH IN INCH
  • 406.4 HEIGHT IN MM
  • UL 50, CSA APPROVAL
  • WALL MOUNTING
  • NEMA 12 ENCLOSURE
  • HEAVY DUTY CONTINUOUS HINGE WITH PIN COVER TYPE
  • 14 GAUGE MATERIAL SPECIFICATION
  • INDOOR SERVICE TYPE
  • NP1620 BACK PANEL
  • WIEGMANN[R] BRAND
  • APPLICATION ELECTRICAL AND ELECTRONIC CONTROL, INSTRUMENT, TERMINAL
  • ENVIRONMENTAL CONDITIONS DIRT, DUST, OIL, WATER
  • INCLUSION COLLAR STUDS, GROUNDING KIT, PRINT POCKET
  • PANEL COLOR WHITE
  • PANEL FINISH POLYESTER POWDER PAINTED
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • HEIGHT IN MM - UOM MM
  • WIDTH IN INCH - UOM IN
  • N12 MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Wiegmann
Product Category Industrial Enclosures
Product Number N12162006
Product Name Multipurpose Wall Mount Enclosure
Length 16 inch (406 mm)
Width 20 inch (508 mm)
Depth 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Small Enclosures - Handles & Accessories - General Accessories - 1427NCGM32G - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Nylon
NEMA Rating NEMA Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details