Hubbell Lighting, Inc. Floodlight Fixture MVM-1000H-265

Description
16-3/8 INCH W X 9 INCH D X 25-1/2 INCH H SIZE DARK BRONZE FINISH UL 1598, CSA (CANADA AND US) APPROVAL 1/4 INCH STEEL TRUNNION BRACKET MOUNTING HPF, QUAD TAP BALLAST TYPE NO LAMP INCLUDED PULSE START LAMP TYPE 1000 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL NEMA 6 X 6, 130 DEGREE X 114 DEGREE, VERTICAL LAMP, WIDE DISTRIBUTION/BEAM SPREAD 2.3 SQ FT EPA MAGNULITER[R] BRAND LENS MATERIAL TEMPERED GLASS APPLICATION WET LOCATION MVM MODEL
Datasheet
Description
16-3/8 INCH W X 9 INCH D X 25-1/2 INCH H SIZE DARK BRONZE FINISH UL 1598, CSA (CANADA AND US) APPROVAL 1/4 INCH STEEL TRUNNION BRACKET MOUNTING HPF, QUAD TAP BALLAST TYPE NO LAMP INCLUDED PULSE START LAMP TYPE 1000 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL NEMA 6 X 6, 130 DEGREE X 114 DEGREE, VERTICAL LAMP, WIDE DISTRIBUTION/BEAM SPREAD 2.3 SQ FT EPA MAGNULITER[R] BRAND LENS MATERIAL TEMPERED GLASS APPLICATION WET LOCATION MVM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - MVM-1000H-265 - Hubbell Lighting, Inc.
Greenville, SC, USA
Floodlight Fixture
MVM-1000H-265
Floodlight Fixture MVM-1000H-265
16-3/8 INCH W X 9 INCH D X 25-1/2 INCH H SIZE DARK BRONZE FINISH UL 1598, CSA (CANADA AND US) APPROVAL 1/4 INCH STEEL TRUNNION BRACKET MOUNTING HPF, QUAD TAP BALLAST TYPE NO LAMP INCLUDED PULSE START LAMP TYPE 1000 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL NEMA 6 X 6, 130 DEGREE X 114 DEGREE, VERTICAL LAMP, WIDE DISTRIBUTION/BEAM SPREAD 2.3 SQ FT EPA MAGNULITER[R] BRAND LENS MATERIAL TEMPERED GLASS APPLICATION WET LOCATION MVM MODEL
  • 16-3/8 INCH W X 9 INCH D X 25-1/2 INCH H SIZE
  • DARK BRONZE FINISH
  • UL 1598, CSA (CANADA AND US) APPROVAL
  • 1/4 INCH STEEL TRUNNION BRACKET MOUNTING
  • HPF, QUAD TAP BALLAST TYPE
  • NO LAMP INCLUDED
  • PULSE START LAMP TYPE
  • 1000 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • NEMA 6 X 6, 130 DEGREE X 114 DEGREE, VERTICAL LAMP, WIDE DISTRIBUTION/BEAM SPREAD
  • 2.3 SQ FT EPA
  • MAGNULITER[R] BRAND
  • LENS MATERIAL TEMPERED GLASS
  • APPLICATION WET LOCATION
  • MVM MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number MVM-1000H-265
Product Name Floodlight Fixture
Features Ballast Included
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details