Hubbell Lighting, Inc. Occupancy Sensor/Switch MO

Description
2-3/8 INCH W X 2-1/4 INCH D X 6 INCH H SIZE BRONZE FINISH UL (CANADA AND US) APPROVAL SECURITY/WELCOME LIGHTING APPLICATION 120 V AT 60 HZ VOLTAGE RATING 1/2 INCH THREADED KNUCKLE MOUNTING 500 W LOAD RATING 130 DEGREE FIELD OF VIEW INCANDESCENT LOAD TYPE M MODEL
Datasheet
Description
2-3/8 INCH W X 2-1/4 INCH D X 6 INCH H SIZE BRONZE FINISH UL (CANADA AND US) APPROVAL SECURITY/WELCOME LIGHTING APPLICATION 120 V AT 60 HZ VOLTAGE RATING 1/2 INCH THREADED KNUCKLE MOUNTING 500 W LOAD RATING 130 DEGREE FIELD OF VIEW INCANDESCENT LOAD TYPE M MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Occupancy Sensor/Switch - MO - Hubbell Lighting, Inc.
Greenville, SC, USA
Occupancy Sensor/Switch
MO
Occupancy Sensor/Switch MO
2-3/8 INCH W X 2-1/4 INCH D X 6 INCH H SIZE BRONZE FINISH UL (CANADA AND US) APPROVAL SECURITY/WELCOME LIGHTING APPLICATION 120 V AT 60 HZ VOLTAGE RATING 1/2 INCH THREADED KNUCKLE MOUNTING 500 W LOAD RATING 130 DEGREE FIELD OF VIEW INCANDESCENT LOAD TYPE M MODEL
  • 2-3/8 INCH W X 2-1/4 INCH D X 6 INCH H SIZE
  • BRONZE FINISH
  • UL (CANADA AND US) APPROVAL
  • SECURITY/WELCOME LIGHTING APPLICATION
  • 120 V AT 60 HZ VOLTAGE RATING
  • 1/2 INCH THREADED KNUCKLE MOUNTING
  • 500 W LOAD RATING
  • 130 DEGREE FIELD OF VIEW
  • INCANDESCENT LOAD TYPE
  • M MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Proximity Sensors
Product Number MO
Product Name Occupancy Sensor/Switch
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A3283LLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
12 mm Diameter AC 2 Wire Inductive Proximity Sensor - S3281 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Hardware - 08310001790 - Powell Electronics, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details