POLARIZED TYPE; BLACK (FACE), GRAY (FLANGE) COLOR; ML-1R CONFIGURATION; 2 WIRE(S); UL 498 APPROVAL; 125 VAC VOLTAGE RATING; 15 AMPERE CURRENT RATING; NON-GROUNDING; 2 POLE(S); TURNLOK[R] BRAND; APPLICABLE STANDARD NEMA WD-1/WD-6
| Hubbell Wiring Device-Kellems | |
|---|---|
| Product Category | Power Connectors |
| Product Number | ML114 |
| Product Name | Locking Flanged Receptacle Outlet |
| Power Type | AC Power Connector |
| Device Type | Receptacle |
| Mounting Style | Flange |
| Standards / Certifications | UL |
| Type / Features | Locking |