Hubbell Lighting, Inc. Floodlight Fixture MIC-0150S-651

Description
9-1/4 INCH W X 7-3/8 INCH D X 12-1/8 INCH H SIZE BRONZE POWDER PAINTED FINISH UL 1598, CSA (CANADA AND US) APPROVAL 1/2 INCH-14 TPI NPS KNUCKLE MOUNTING NPF, REACTOR BALLAST TYPE YES LAMP INCLUDED HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE NEMA 5 X 3, 71 DEGREE X 34 DEGREE, TYPE 5 WIDE DISTRIBUTION/BEAM SPREAD 0.71 SQ FT EPA MICROLITER[R] BRAND LENS MATERIAL TEMPERED GLASS APPLICATION WET LOCATION MIC MODEL
Datasheet
Description
9-1/4 INCH W X 7-3/8 INCH D X 12-1/8 INCH H SIZE BRONZE POWDER PAINTED FINISH UL 1598, CSA (CANADA AND US) APPROVAL 1/2 INCH-14 TPI NPS KNUCKLE MOUNTING NPF, REACTOR BALLAST TYPE YES LAMP INCLUDED HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE NEMA 5 X 3, 71 DEGREE X 34 DEGREE, TYPE 5 WIDE DISTRIBUTION/BEAM SPREAD 0.71 SQ FT EPA MICROLITER[R] BRAND LENS MATERIAL TEMPERED GLASS APPLICATION WET LOCATION MIC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floodlight Fixture - MIC-0150S-651 - Hubbell Lighting, Inc.
Greenville, SC, USA
Floodlight Fixture
MIC-0150S-651
Floodlight Fixture MIC-0150S-651
9-1/4 INCH W X 7-3/8 INCH D X 12-1/8 INCH H SIZE BRONZE POWDER PAINTED FINISH UL 1598, CSA (CANADA AND US) APPROVAL 1/2 INCH-14 TPI NPS KNUCKLE MOUNTING NPF, REACTOR BALLAST TYPE YES LAMP INCLUDED HIGH PRESSURE SODIUM LAMP TYPE 150 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 V LAMP/BALLAST VOLTAGE NEMA 5 X 3, 71 DEGREE X 34 DEGREE, TYPE 5 WIDE DISTRIBUTION/BEAM SPREAD 0.71 SQ FT EPA MICROLITER[R] BRAND LENS MATERIAL TEMPERED GLASS APPLICATION WET LOCATION MIC MODEL
  • 9-1/4 INCH W X 7-3/8 INCH D X 12-1/8 INCH H SIZE
  • BRONZE POWDER PAINTED FINISH
  • UL 1598, CSA (CANADA AND US) APPROVAL
  • 1/2 INCH-14 TPI NPS KNUCKLE MOUNTING
  • NPF, REACTOR BALLAST TYPE
  • YES LAMP INCLUDED
  • HIGH PRESSURE SODIUM LAMP TYPE
  • 150 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120 V LAMP/BALLAST VOLTAGE
  • NEMA 5 X 3, 71 DEGREE X 34 DEGREE, TYPE 5 WIDE DISTRIBUTION/BEAM SPREAD
  • 0.71 SQ FT EPA
  • MICROLITER[R] BRAND
  • LENS MATERIAL TEMPERED GLASS
  • APPLICATION WET LOCATION
  • MIC MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number MIC-0150S-651
Product Name Floodlight Fixture
Lamp Type Sodium
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details