Hubbell Electrical Products Vaporproof HID Fixture Ballast Assembly MBL101

Description
BALLAST TANK TYPE ELECTROSTATICALLY APPLIED BAKED EPOXY POLYESTER POWDER FINISH UL, CSA APPROVAL HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE CORROSION RESISTANT COPPER FREE ALUMINUM ALLOY HOUSING MATERIAL 120 V AT 60 HZ BALLAST/LINE VOLTAGE CERTILITE[R] BRAND MB MODEL
Datasheet
Description
BALLAST TANK TYPE ELECTROSTATICALLY APPLIED BAKED EPOXY POLYESTER POWDER FINISH UL, CSA APPROVAL HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE CORROSION RESISTANT COPPER FREE ALUMINUM ALLOY HOUSING MATERIAL 120 V AT 60 HZ BALLAST/LINE VOLTAGE CERTILITE[R] BRAND MB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof HID Fixture Ballast Assembly - MBL101 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Vaporproof HID Fixture Ballast Assembly
MBL101
Vaporproof HID Fixture Ballast Assembly MBL101
BALLAST TANK TYPE ELECTROSTATICALLY APPLIED BAKED EPOXY POLYESTER POWDER FINISH UL, CSA APPROVAL HIGH PRESSURE SODIUM LAMP TYPE 100 W LAMP WATTAGE CORROSION RESISTANT COPPER FREE ALUMINUM ALLOY HOUSING MATERIAL 120 V AT 60 HZ BALLAST/LINE VOLTAGE CERTILITE[R] BRAND MB MODEL
  • BALLAST TANK TYPE
  • ELECTROSTATICALLY APPLIED BAKED EPOXY POLYESTER POWDER FINISH
  • UL, CSA APPROVAL
  • HIGH PRESSURE SODIUM LAMP TYPE
  • 100 W LAMP WATTAGE
  • CORROSION RESISTANT COPPER FREE ALUMINUM ALLOY HOUSING MATERIAL
  • 120 V AT 60 HZ BALLAST/LINE VOLTAGE
  • CERTILITE[R] BRAND
  • MB MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Lighting Fixtures
Product Number MBL101
Product Name Vaporproof HID Fixture Ballast Assembly
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details