Hubbell Electrical Products Vaporproof HID Fixture Ballast Assembly MBH100

Description
BALLAST TANK TYPE BAKED EPOXY POLYESTER POWDER COATED FINISH UL, CSA APPROVAL QUAD TAP BALLAST TYPE METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE CORROSION RESISTANT COPPER FREE ALUMINUM ALLOY HOUSING MATERIAL 120/208/240/277 VAC AT 60 HZ BALLAST/LINE VOLTAGE MB MODEL
Datasheet
Description
BALLAST TANK TYPE BAKED EPOXY POLYESTER POWDER COATED FINISH UL, CSA APPROVAL QUAD TAP BALLAST TYPE METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE CORROSION RESISTANT COPPER FREE ALUMINUM ALLOY HOUSING MATERIAL 120/208/240/277 VAC AT 60 HZ BALLAST/LINE VOLTAGE MB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof HID Fixture Ballast Assembly - MBH100 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Vaporproof HID Fixture Ballast Assembly
MBH100
Vaporproof HID Fixture Ballast Assembly MBH100
BALLAST TANK TYPE BAKED EPOXY POLYESTER POWDER COATED FINISH UL, CSA APPROVAL QUAD TAP BALLAST TYPE METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE CORROSION RESISTANT COPPER FREE ALUMINUM ALLOY HOUSING MATERIAL 120/208/240/277 VAC AT 60 HZ BALLAST/LINE VOLTAGE MB MODEL
  • BALLAST TANK TYPE
  • BAKED EPOXY POLYESTER POWDER COATED FINISH
  • UL, CSA APPROVAL
  • QUAD TAP BALLAST TYPE
  • METAL HALIDE LAMP TYPE
  • 100 W LAMP WATTAGE
  • CORROSION RESISTANT COPPER FREE ALUMINUM ALLOY HOUSING MATERIAL
  • 120/208/240/277 VAC AT 60 HZ BALLAST/LINE VOLTAGE
  • MB MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Lighting Fixtures
Product Number MBH100
Product Name Vaporproof HID Fixture Ballast Assembly
Lamp Type Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details