Hubbell Electrical Products Vaporproof HID Fixture with Globe and Guard MBH100-GGA2

Description
3/4 INCH HUB SIZE UL 844, CSA C22.2 APPROVAL WET/HAZARDOUS/MARINE LOCATION APPLICATION PENDANT MOUNTING QUAD BALLAST TYPE CLASS I DIV 2 GROUP A B C D, CLASS L ZONE 2 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4X ENCLOSURE METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL ELECTROSTATICALLY APPLIED BAKED EPOXY POWDER COATED/POLYESTER HOUSING FINISH 120/208/240/277 V AT 60 HZ BALLAST/LINE VOLTAGE COPPER FREE ALUMINUM ALLOY GUARD MATERIAL
Datasheet
Description
3/4 INCH HUB SIZE UL 844, CSA C22.2 APPROVAL WET/HAZARDOUS/MARINE LOCATION APPLICATION PENDANT MOUNTING QUAD BALLAST TYPE CLASS I DIV 2 GROUP A B C D, CLASS L ZONE 2 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4X ENCLOSURE METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL ELECTROSTATICALLY APPLIED BAKED EPOXY POWDER COATED/POLYESTER HOUSING FINISH 120/208/240/277 V AT 60 HZ BALLAST/LINE VOLTAGE COPPER FREE ALUMINUM ALLOY GUARD MATERIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vaporproof HID Fixture with Globe and Guard - MBH100-GGA2 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Vaporproof HID Fixture with Globe and Guard
MBH100-GGA2
Vaporproof HID Fixture with Globe and Guard MBH100-GGA2
3/4 INCH HUB SIZE UL 844, CSA C22.2 APPROVAL WET/HAZARDOUS/MARINE LOCATION APPLICATION PENDANT MOUNTING QUAD BALLAST TYPE CLASS I DIV 2 GROUP A B C D, CLASS L ZONE 2 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4X ENCLOSURE METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE COPPER FREE ALUMINUM HOUSING MATERIAL ELECTROSTATICALLY APPLIED BAKED EPOXY POWDER COATED/POLYESTER HOUSING FINISH 120/208/240/277 V AT 60 HZ BALLAST/LINE VOLTAGE COPPER FREE ALUMINUM ALLOY GUARD MATERIAL
  • 3/4 INCH HUB SIZE
  • UL 844, CSA C22.2 APPROVAL
  • WET/HAZARDOUS/MARINE LOCATION APPLICATION
  • PENDANT MOUNTING
  • QUAD BALLAST TYPE
  • CLASS I DIV 2 GROUP A B C D, CLASS L ZONE 2 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/4X ENCLOSURE
  • METAL HALIDE LAMP TYPE
  • 100 W LAMP WATTAGE
  • COPPER FREE ALUMINUM HOUSING MATERIAL
  • ELECTROSTATICALLY APPLIED BAKED EPOXY POWDER COATED/POLYESTER HOUSING FINISH
  • 120/208/240/277 V AT 60 HZ BALLAST/LINE VOLTAGE
  • COPPER FREE ALUMINUM ALLOY GUARD MATERIAL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Lighting Fixtures
Product Number MBH100-GGA2
Product Name Vaporproof HID Fixture with Globe and Guard
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details