Hubbell Wiring Device-Kellems Marine Ps Inlet, 4P5W, 100A 120/208V; Product Range Hubbell Wiring Devices M5100B9R

Description
MARINE PS INLET, 4P5W, 100A 120/208V; Product Range:-; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Screw Pin; Coupling Style:-; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes
Datasheet
Description
MARINE PS INLET, 4P5W, 100A 120/208V; Product Range:-; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Screw Pin; Coupling Style:-; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Marine Ps Inlet, 4P5W, 100A 120/208V; Product Range Hubbell Wiring Devices - 35B1463 - Newark, An Avnet Company
Chicago, IL, United States
Marine Ps Inlet, 4P5W, 100A 120/208V; Product Range Hubbell Wiring Devices
35B1463
Marine Ps Inlet, 4P5W, 100A 120/208V; Product Range Hubbell Wiring Devices 35B1463
MARINE PS INLET, 4P5W, 100A 120/208V; Product Range:-; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Screw Pin; Coupling Style:-; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes

MARINE PS INLET, 4P5W, 100A 120/208V; Product Range:-; Circular Connector Shell Style:Panel Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Screw Pin; Coupling Style:-; Connector Body Material:Nylon (Polyamide) Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 35B1463
Product Name Marine Ps Inlet, 4P5W, 100A 120/208V; Product Range Hubbell Wiring Devices
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

CFexpress Card Host Connectors - 821101-1120030 - Rego Electronics Inc.
Specs
Connector Type Card Edge Connector
Gender Female / Jack
Geometry Right Angle
View Details
M8 Male Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
MIL-DTL-5015 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm N Connector, N Bulkhead Jack - 190522A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details