Hubbell Lighting, Inc. Outdoor Motion Sensor Lampholder Assembly M2LH

Description
UL (CANADA AND US), CUL APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING PAR LAMP TYPE 150 W LAMP WATTAGE 2 HEAD(S) 20 FT X 130 DEGREE SENSOR RANGE FINISH BRONZE INCLUDES TWIN LAMP HOLDERS, COVER PLATE M MODEL
Datasheet
Description
UL (CANADA AND US), CUL APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING PAR LAMP TYPE 150 W LAMP WATTAGE 2 HEAD(S) 20 FT X 130 DEGREE SENSOR RANGE FINISH BRONZE INCLUDES TWIN LAMP HOLDERS, COVER PLATE M MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Motion Sensor Lampholder Assembly - M2LH - Hubbell Lighting, Inc.
Greenville, SC, USA
Outdoor Motion Sensor Lampholder Assembly
M2LH
Outdoor Motion Sensor Lampholder Assembly M2LH
UL (CANADA AND US), CUL APPROVAL 120 VAC AT 60 HZ VOLTAGE RATING PAR LAMP TYPE 150 W LAMP WATTAGE 2 HEAD(S) 20 FT X 130 DEGREE SENSOR RANGE FINISH BRONZE INCLUDES TWIN LAMP HOLDERS, COVER PLATE M MODEL
  • UL (CANADA AND US), CUL APPROVAL
  • 120 VAC AT 60 HZ VOLTAGE RATING
  • PAR LAMP TYPE
  • 150 W LAMP WATTAGE
  • 2 HEAD(S)
  • 20 FT X 130 DEGREE SENSOR RANGE
  • FINISH BRONZE
  • INCLUDES TWIN LAMP HOLDERS, COVER PLATE
  • M MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number M2LH
Product Name Outdoor Motion Sensor Lampholder Assembly
Features Motion Detection
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details