Hubbell Lighting, Inc. Remote Emergency Light Unit LZRSW1205

Description
ROUND TYPE INJECTION MOLDED HIGH IMPACT UV STABILIZED THERMOPLASTIC MATERIAL 4-3/4 INCH L X 4-3/4 INCH W X 3-1/2 INCH H SIZE WHITE FINISH STANDARD ELECTRICAL BOX MOUNTING MR16 HALOGEN LAMP TYPE 5 W LAMP WATTAGE 12 V LAMP VOLTAGE 1 LAMP HEAD(S) INCLUDES UNIVERSAL MOUNTING PLATE, LOCKING SCREW, PIGTAIL LEAD LZR MODEL
Datasheet
Description
ROUND TYPE INJECTION MOLDED HIGH IMPACT UV STABILIZED THERMOPLASTIC MATERIAL 4-3/4 INCH L X 4-3/4 INCH W X 3-1/2 INCH H SIZE WHITE FINISH STANDARD ELECTRICAL BOX MOUNTING MR16 HALOGEN LAMP TYPE 5 W LAMP WATTAGE 12 V LAMP VOLTAGE 1 LAMP HEAD(S) INCLUDES UNIVERSAL MOUNTING PLATE, LOCKING SCREW, PIGTAIL LEAD LZR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Remote Emergency Light Unit - LZRSW1205 - Hubbell Lighting, Inc.
Greenville, SC, USA
Remote Emergency Light Unit
LZRSW1205
Remote Emergency Light Unit LZRSW1205
ROUND TYPE INJECTION MOLDED HIGH IMPACT UV STABILIZED THERMOPLASTIC MATERIAL 4-3/4 INCH L X 4-3/4 INCH W X 3-1/2 INCH H SIZE WHITE FINISH STANDARD ELECTRICAL BOX MOUNTING MR16 HALOGEN LAMP TYPE 5 W LAMP WATTAGE 12 V LAMP VOLTAGE 1 LAMP HEAD(S) INCLUDES UNIVERSAL MOUNTING PLATE, LOCKING SCREW, PIGTAIL LEAD LZR MODEL
  • ROUND TYPE
  • INJECTION MOLDED HIGH IMPACT UV STABILIZED THERMOPLASTIC MATERIAL
  • 4-3/4 INCH L X 4-3/4 INCH W X 3-1/2 INCH H SIZE
  • WHITE FINISH
  • STANDARD ELECTRICAL BOX MOUNTING
  • MR16 HALOGEN LAMP TYPE
  • 5 W LAMP WATTAGE
  • 12 V LAMP VOLTAGE
  • 1 LAMP HEAD(S)
  • INCLUDES UNIVERSAL MOUNTING PLATE, LOCKING SCREW, PIGTAIL LEAD
  • LZR MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number LZRSW1205
Product Name Remote Emergency Light Unit
Lamp Type Halogen
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details