53.23 INCH
-20 DEG F MIN. STARTING TEMPERATURE
3/4 INCH NPT HUB SIZE
2 HUB(S)
CSA, ABS, NSF APPROVAL
ELECTRONIC BALLAST TYPE
CLASS I, DIV 2 GROUP A B C D, CLASS L, ZONE 2, GROUP IIA, LLB, LLC, CLASS II, DIV 1 AND 2, GROUP F G, AEX NAII, EX NAII, NEMA 4X, IP66 ENCLOSURE
2 LAMP(S)
T5 FLUORESCENT LAMP TYPE
2 TO 54 W LAMP WATTAGE
FIBERGLASS REINFORCED POLYESTER HOUSING MATERIAL
120 TO 277 VAC 50/60 HZ BALLAST/LINE VOLTAGE
BI-PIN LAMP BASE
LINEARLITE[R] BRAND
VOLTAGE RATING 120 TO 277 VAC AT 50/60 HZ
INCLUDES BATTERY BACKUP
LZ2NE MODEL
Hubbell Electrical Products
Done
Datasheet
Description
53.23 INCH
-20 DEG F MIN. STARTING TEMPERATURE
3/4 INCH NPT HUB SIZE
2 HUB(S)
CSA, ABS, NSF APPROVAL
ELECTRONIC BALLAST TYPE
CLASS I, DIV 2 GROUP A B C D, CLASS L, ZONE 2, GROUP IIA, LLB, LLC, CLASS II, DIV 1 AND 2, GROUP F G, AEX NAII, EX NAII, NEMA 4X, IP66 ENCLOSURE
2 LAMP(S)
T5 FLUORESCENT LAMP TYPE
2 TO 54 W LAMP WATTAGE
FIBERGLASS REINFORCED POLYESTER HOUSING MATERIAL
120 TO 277 VAC 50/60 HZ BALLAST/LINE VOLTAGE
BI-PIN LAMP BASE
LINEARLITE[R] BRAND
VOLTAGE RATING 120 TO 277 VAC AT 50/60 HZ
INCLUDES BATTERY BACKUP
LZ2NE MODEL
53.23 INCH
-20 DEG F MIN. STARTING TEMPERATURE
3/4 INCH NPT HUB SIZE
2 HUB(S)
CSA, ABS, NSF APPROVAL
ELECTRONIC BALLAST TYPE
CLASS I, DIV 2 GROUP A B C D, CLASS L, ZONE 2, GROUP IIA, LLB, LLC, CLASS II, DIV 1 AND 2, GROUP F G, AEX NAII, EX NAII, NEMA 4X, IP66 ENCLOSURE
2 LAMP(S)
T5 FLUORESCENT LAMP TYPE
2 TO 54 W LAMP WATTAGE
FIBERGLASS REINFORCED POLYESTER HOUSING MATERIAL
120 TO 277 VAC 50/60 HZ BALLAST/LINE VOLTAGE
BI-PIN LAMP BASE
LINEARLITE[R] BRAND
VOLTAGE RATING 120 TO 277 VAC AT 50/60 HZ
INCLUDES BATTERY BACKUP
LZ2NE MODEL
53.23 INCH
-20 DEG F MIN. STARTING TEMPERATURE
3/4 INCH NPT HUB SIZE
2 HUB(S)
CSA, ABS, NSF APPROVAL
ELECTRONIC BALLAST TYPE
CLASS I, DIV 2 GROUP A B C D, CLASS L, ZONE 2, GROUP IIA, LLB, LLC, CLASS II, DIV 1 AND 2, GROUP F G, AEX NAII, EX NAII, NEMA 4X, IP66 ENCLOSURE