Hubbell Electrical Products Explosionproof Fluorescent Fixture LZ2N54230

Description
53.23 INCH -20 DEG F MIN. STARTING TEMPERATURE 3/4 INCH NPT HUB SIZE 2 HUB(S) CSA, ABS, NSF APPROVAL ELECTRONIC BALLAST TYPE CLASS I, DIV 2 GROUP A B C D, CLASS L, ZONE 2, GROUP IIA, LLB, LLC, CLASS II, DIV 1 AND 2, GROUP F G, AEX NAII, EX NAII, NEMA 4X, IP66 ENCLOSURE 2 LAMP(S) T5 FLUORESCENT LAMP TYPE 2 TO 54 W LAMP WATTAGE FIBERGLASS REINFORCED POLYESTER HOUSING MATERIAL 120 TO 277 VAC 50/60 HZ BALLAST/LINE VOLTAGE BI-PIN LAMP BASE LINEARLITE[R] BRAND VOLTAGE RATING 120 TO 277 VAC AT 50/60 HZ LZ2N MODEL
Datasheet
Description
53.23 INCH -20 DEG F MIN. STARTING TEMPERATURE 3/4 INCH NPT HUB SIZE 2 HUB(S) CSA, ABS, NSF APPROVAL ELECTRONIC BALLAST TYPE CLASS I, DIV 2 GROUP A B C D, CLASS L, ZONE 2, GROUP IIA, LLB, LLC, CLASS II, DIV 1 AND 2, GROUP F G, AEX NAII, EX NAII, NEMA 4X, IP66 ENCLOSURE 2 LAMP(S) T5 FLUORESCENT LAMP TYPE 2 TO 54 W LAMP WATTAGE FIBERGLASS REINFORCED POLYESTER HOUSING MATERIAL 120 TO 277 VAC 50/60 HZ BALLAST/LINE VOLTAGE BI-PIN LAMP BASE LINEARLITE[R] BRAND VOLTAGE RATING 120 TO 277 VAC AT 50/60 HZ LZ2N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Fluorescent Fixture - LZ2N54230 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Fluorescent Fixture
LZ2N54230
Explosionproof Fluorescent Fixture LZ2N54230
53.23 INCH -20 DEG F MIN. STARTING TEMPERATURE 3/4 INCH NPT HUB SIZE 2 HUB(S) CSA, ABS, NSF APPROVAL ELECTRONIC BALLAST TYPE CLASS I, DIV 2 GROUP A B C D, CLASS L, ZONE 2, GROUP IIA, LLB, LLC, CLASS II, DIV 1 AND 2, GROUP F G, AEX NAII, EX NAII, NEMA 4X, IP66 ENCLOSURE 2 LAMP(S) T5 FLUORESCENT LAMP TYPE 2 TO 54 W LAMP WATTAGE FIBERGLASS REINFORCED POLYESTER HOUSING MATERIAL 120 TO 277 VAC 50/60 HZ BALLAST/LINE VOLTAGE BI-PIN LAMP BASE LINEARLITE[R] BRAND VOLTAGE RATING 120 TO 277 VAC AT 50/60 HZ LZ2N MODEL
  • 53.23 INCH
  • -20 DEG F MIN. STARTING TEMPERATURE
  • 3/4 INCH NPT HUB SIZE
  • 2 HUB(S)
  • CSA, ABS, NSF APPROVAL
  • ELECTRONIC BALLAST TYPE
  • CLASS I, DIV 2 GROUP A B C D, CLASS L, ZONE 2, GROUP IIA, LLB, LLC, CLASS II, DIV 1 AND 2, GROUP F G, AEX NAII, EX NAII, NEMA 4X, IP66 ENCLOSURE
  • 2 LAMP(S)
  • T5 FLUORESCENT LAMP TYPE
  • 2 TO 54 W LAMP WATTAGE
  • FIBERGLASS REINFORCED POLYESTER HOUSING MATERIAL
  • 120 TO 277 VAC 50/60 HZ BALLAST/LINE VOLTAGE
  • BI-PIN LAMP BASE
  • LINEARLITE[R] BRAND
  • VOLTAGE RATING 120 TO 277 VAC AT 50/60 HZ
  • LZ2N MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Lighting Fixtures
Product Number LZ2N54230
Product Name Explosionproof Fluorescent Fixture
Lamp Type Fluorescent
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details