Hubbell Lighting, Inc. Emergency Light Unit LZ20N

Description
UNIVERSAL TYPE 13-1/4 INCH L X 3-5/8 INCH D X 5-1/4 INCH H SIZE WHITE FINISH THERMOPLASTIC ENCLOSURE MATERIAL UL 924 APPROVAL COMMERCIAL, INDOOR APPLICATION HALOGEN LAMP TYPE 20 W LAMP WATTAGE NICKEL CADMIUM BATTERY TYPE UV STABLE ROUND HEAD STYLE 120/277 VAC AT 60 HZ AC VOLTAGE RATING 6 V DC VOLTAGE RATING 20 W 1-1/2 HR, 15 W 2 HR, 10 W 3 HR, 8 W 4 HR WATT HOUR RATING 2 LAMP HEAD(S) TEMPERATURE RATING 68 TO 86 DEG F LZ MODEL
Datasheet
Description
UNIVERSAL TYPE 13-1/4 INCH L X 3-5/8 INCH D X 5-1/4 INCH H SIZE WHITE FINISH THERMOPLASTIC ENCLOSURE MATERIAL UL 924 APPROVAL COMMERCIAL, INDOOR APPLICATION HALOGEN LAMP TYPE 20 W LAMP WATTAGE NICKEL CADMIUM BATTERY TYPE UV STABLE ROUND HEAD STYLE 120/277 VAC AT 60 HZ AC VOLTAGE RATING 6 V DC VOLTAGE RATING 20 W 1-1/2 HR, 15 W 2 HR, 10 W 3 HR, 8 W 4 HR WATT HOUR RATING 2 LAMP HEAD(S) TEMPERATURE RATING 68 TO 86 DEG F LZ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emergency Light Unit - LZ20N - Hubbell Lighting, Inc.
Greenville, SC, USA
Emergency Light Unit
LZ20N
Emergency Light Unit LZ20N
UNIVERSAL TYPE 13-1/4 INCH L X 3-5/8 INCH D X 5-1/4 INCH H SIZE WHITE FINISH THERMOPLASTIC ENCLOSURE MATERIAL UL 924 APPROVAL COMMERCIAL, INDOOR APPLICATION HALOGEN LAMP TYPE 20 W LAMP WATTAGE NICKEL CADMIUM BATTERY TYPE UV STABLE ROUND HEAD STYLE 120/277 VAC AT 60 HZ AC VOLTAGE RATING 6 V DC VOLTAGE RATING 20 W 1-1/2 HR, 15 W 2 HR, 10 W 3 HR, 8 W 4 HR WATT HOUR RATING 2 LAMP HEAD(S) TEMPERATURE RATING 68 TO 86 DEG F LZ MODEL
  • UNIVERSAL TYPE
  • 13-1/4 INCH L X 3-5/8 INCH D X 5-1/4 INCH H SIZE
  • WHITE FINISH
  • THERMOPLASTIC ENCLOSURE MATERIAL
  • UL 924 APPROVAL
  • COMMERCIAL, INDOOR APPLICATION
  • HALOGEN LAMP TYPE
  • 20 W LAMP WATTAGE
  • NICKEL CADMIUM BATTERY TYPE
  • UV STABLE
  • ROUND HEAD STYLE
  • 120/277 VAC AT 60 HZ AC VOLTAGE RATING
  • 6 V DC VOLTAGE RATING
  • 20 W 1-1/2 HR, 15 W 2 HR, 10 W 3 HR, 8 W 4 HR WATT HOUR RATING
  • 2 LAMP HEAD(S)
  • TEMPERATURE RATING 68 TO 86 DEG F
  • LZ MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number LZ20N
Product Name Emergency Light Unit
Application Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details