Hubbell Lighting, Inc. Emergency Light Unit LZ2

Description
CEILING TYPE 13-1/4 INCH WIDTH X 3-5/8 INCH DEPTH X 5-1/4 INCH HEIGHT SIZE WHITE FINISH THERMOPLASTIC ENCLOSURE MATERIAL UL 924 APPROVAL COMMERCIAL APPLICATION HALOGEN LAMP TYPE 5 WATT LAMP WATTAGE LEAD CALCIUM BATTERY TYPE FLAME RATED, HIGH IMPACT, UV STABLE ROUND HEAD STYLE 120/277 VOLT AC AT 60 HERTZ AC VOLTAGE RATING 6 DC VOLTAGE RATING 10 WATT 1-1/2 HOUR WATT HOUR RATING 2 LAMP HEAD(S) INCLUDES BACK PLATE TEMPERATURE RATING 68 TO 86 DEG F APPLICABLE STANDARD NFPA 70/101 LZ MODEL
Datasheet
Description
CEILING TYPE 13-1/4 INCH WIDTH X 3-5/8 INCH DEPTH X 5-1/4 INCH HEIGHT SIZE WHITE FINISH THERMOPLASTIC ENCLOSURE MATERIAL UL 924 APPROVAL COMMERCIAL APPLICATION HALOGEN LAMP TYPE 5 WATT LAMP WATTAGE LEAD CALCIUM BATTERY TYPE FLAME RATED, HIGH IMPACT, UV STABLE ROUND HEAD STYLE 120/277 VOLT AC AT 60 HERTZ AC VOLTAGE RATING 6 DC VOLTAGE RATING 10 WATT 1-1/2 HOUR WATT HOUR RATING 2 LAMP HEAD(S) INCLUDES BACK PLATE TEMPERATURE RATING 68 TO 86 DEG F APPLICABLE STANDARD NFPA 70/101 LZ MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emergency Light Unit - LZ2 - Hubbell Lighting, Inc.
Greenville, SC, USA
Emergency Light Unit
LZ2
Emergency Light Unit LZ2
CEILING TYPE 13-1/4 INCH WIDTH X 3-5/8 INCH DEPTH X 5-1/4 INCH HEIGHT SIZE WHITE FINISH THERMOPLASTIC ENCLOSURE MATERIAL UL 924 APPROVAL COMMERCIAL APPLICATION HALOGEN LAMP TYPE 5 WATT LAMP WATTAGE LEAD CALCIUM BATTERY TYPE FLAME RATED, HIGH IMPACT, UV STABLE ROUND HEAD STYLE 120/277 VOLT AC AT 60 HERTZ AC VOLTAGE RATING 6 DC VOLTAGE RATING 10 WATT 1-1/2 HOUR WATT HOUR RATING 2 LAMP HEAD(S) INCLUDES BACK PLATE TEMPERATURE RATING 68 TO 86 DEG F APPLICABLE STANDARD NFPA 70/101 LZ MODEL
  • CEILING TYPE
  • 13-1/4 INCH WIDTH X 3-5/8 INCH DEPTH X 5-1/4 INCH HEIGHT SIZE
  • WHITE FINISH
  • THERMOPLASTIC ENCLOSURE MATERIAL
  • UL 924 APPROVAL
  • COMMERCIAL APPLICATION
  • HALOGEN LAMP TYPE
  • 5 WATT LAMP WATTAGE
  • LEAD CALCIUM BATTERY TYPE
  • FLAME RATED, HIGH IMPACT, UV STABLE
  • ROUND HEAD STYLE
  • 120/277 VOLT AC AT 60 HERTZ AC VOLTAGE RATING
  • 6 DC VOLTAGE RATING
  • 10 WATT 1-1/2 HOUR WATT HOUR RATING
  • 2 LAMP HEAD(S)
  • INCLUDES BACK PLATE
  • TEMPERATURE RATING 68 TO 86 DEG F
  • APPLICABLE STANDARD NFPA 70/101
  • LZ MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number LZ2
Product Name Emergency Light Unit
Application Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 288841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details