Hubbell Incorporated Unshielded Twisted Pair Data Cable LX8471CBL100

Description
RISER TYPE 100 FT TINNED COPPER CONDUCTOR MATERIAL UL, CUL, CSA APPROVAL PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE PVC JACKET MATERIAL GRAY JACKET COLOR 0.274 INCH CABLE OUTER DIAMETER 1 CONDUCTOR PAIR(S) BLACK/WHITE INSULATION COLOR CODE TEMPERATURE RATING -20 TO 80 DEG C MAXIMUM PULLING TENSION 61 LB MINIMUM BEND RADIUS 5.1 INCH LX MODEL
Datasheet
Description
RISER TYPE 100 FT TINNED COPPER CONDUCTOR MATERIAL UL, CUL, CSA APPROVAL PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE PVC JACKET MATERIAL GRAY JACKET COLOR 0.274 INCH CABLE OUTER DIAMETER 1 CONDUCTOR PAIR(S) BLACK/WHITE INSULATION COLOR CODE TEMPERATURE RATING -20 TO 80 DEG C MAXIMUM PULLING TENSION 61 LB MINIMUM BEND RADIUS 5.1 INCH LX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Twisted Pair Data Cable - LX8471CBL100 - Hubbell Incorporated
Orange, CT, USA
Unshielded Twisted Pair Data Cable
LX8471CBL100
Unshielded Twisted Pair Data Cable LX8471CBL100
RISER TYPE 100 FT TINNED COPPER CONDUCTOR MATERIAL UL, CUL, CSA APPROVAL PVC INSULATION MATERIAL 16 AWG CONDUCTOR SIZE PVC JACKET MATERIAL GRAY JACKET COLOR 0.274 INCH CABLE OUTER DIAMETER 1 CONDUCTOR PAIR(S) BLACK/WHITE INSULATION COLOR CODE TEMPERATURE RATING -20 TO 80 DEG C MAXIMUM PULLING TENSION 61 LB MINIMUM BEND RADIUS 5.1 INCH LX MODEL
  • RISER TYPE
  • 100 FT
  • TINNED COPPER CONDUCTOR MATERIAL
  • UL, CUL, CSA APPROVAL
  • PVC INSULATION MATERIAL
  • 16 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • GRAY JACKET COLOR
  • 0.274 INCH CABLE OUTER DIAMETER
  • 1 CONDUCTOR PAIR(S)
  • BLACK/WHITE INSULATION COLOR CODE
  • TEMPERATURE RATING -20 TO 80 DEG C
  • MAXIMUM PULLING TENSION 61 LB
  • MINIMUM BEND RADIUS 5.1 INCH
  • LX MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Assemblies
Product Number LX8471CBL100
Product Name Unshielded Twisted Pair Data Cable
Cable Type Twisted Pair
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 046635-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
RF Cables And RF Cable Assemblies - NAM0-85-P - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 165 C (-40 to 329 F)
View Details
Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details