Hubbell Lighting, Inc. Low Voltage Recessed Housing LVH4R

Description
UL, CSA APPROVAL DAMP LOCATION APPLICATION MR16 50 W LAMP TYPE NON-INSULATED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE LITEFRAME[TM] BRAND VOLTAGE RATING 120/277 V
Description
UL, CSA APPROVAL DAMP LOCATION APPLICATION MR16 50 W LAMP TYPE NON-INSULATED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE LITEFRAME[TM] BRAND VOLTAGE RATING 120/277 V

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Recessed Housing - LVH4R - Hubbell Lighting, Inc.
Greenville, SC, USA
Low Voltage Recessed Housing
LVH4R
Low Voltage Recessed Housing LVH4R
UL, CSA APPROVAL DAMP LOCATION APPLICATION MR16 50 W LAMP TYPE NON-INSULATED CEILING TYPE 4 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE LITEFRAME[TM] BRAND VOLTAGE RATING 120/277 V
  • UL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • MR16 50 W LAMP TYPE
  • NON-INSULATED CEILING TYPE
  • 4 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • LITEFRAME[TM] BRAND
  • VOLTAGE RATING 120/277 V
Supplier's Site

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number LVH4R
Product Name Low Voltage Recessed Housing
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details