Hubbell Wiring Device-Kellems Liquidtight Flexible Conduit Connector LTB50SS

Description
STRAIGHT TYPE; STAINLESS STEEL MATERIAL; LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT USED ON; UL (CANADA AND US), CSA APPROVAL; 1/2 INCH TRADE SIZE; NYLON INSULATED THROAT TYPE; ENCLOSURE RATING NEMA 4X, IP68; APPLICATION WET LOCATION, DRY LOCATION
Description
STRAIGHT TYPE; STAINLESS STEEL MATERIAL; LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT USED ON; UL (CANADA AND US), CSA APPROVAL; 1/2 INCH TRADE SIZE; NYLON INSULATED THROAT TYPE; ENCLOSURE RATING NEMA 4X, IP68; APPLICATION WET LOCATION, DRY LOCATION

Suppliers

Company
Product
Description
Supplier Links
Milford, CT, USA
Liquidtight Flexible Conduit Connector
LTB50SS
Liquidtight Flexible Conduit Connector LTB50SS
STRAIGHT TYPE; STAINLESS STEEL MATERIAL; LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT USED ON; UL (CANADA AND US), CSA APPROVAL; 1/2 INCH TRADE SIZE; NYLON INSULATED THROAT TYPE; ENCLOSURE RATING NEMA 4X, IP68; APPLICATION WET LOCATION, DRY LOCATION

STRAIGHT TYPE; STAINLESS STEEL MATERIAL; LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT USED ON; UL (CANADA AND US), CSA APPROVAL; 1/2 INCH TRADE SIZE; NYLON INSULATED THROAT TYPE; ENCLOSURE RATING NEMA 4X, IP68; APPLICATION WET LOCATION, DRY LOCATION

Supplier's Site

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Conduit Fittings
Product Number LTB50SS
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Conduit Fittings - 8726189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Cap; Rubber end cap
Size 1.1 inch (28 mm)
Material Thermoplastic elastomer
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details