Hubbell Wiring Device-Kellems Liquidtight Flexible Conduit Connector LTB12590SS

Description
90 DEGREE TYPE; STAINLESS STEEL MATERIAL; LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT USED ON; UL (CANADA AND US), CSA APPROVAL; 1-1/4 INCH TRADE SIZE; NYLON INSULATED THROAT TYPE; ENCLOSURE RATING NEMA 4X, IP68; APPLICATION WET LOCATION, DRY LOCATION
Description
90 DEGREE TYPE; STAINLESS STEEL MATERIAL; LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT USED ON; UL (CANADA AND US), CSA APPROVAL; 1-1/4 INCH TRADE SIZE; NYLON INSULATED THROAT TYPE; ENCLOSURE RATING NEMA 4X, IP68; APPLICATION WET LOCATION, DRY LOCATION

Suppliers

Company
Product
Description
Supplier Links
Milford, CT, USA
Liquidtight Flexible Conduit Connector
LTB12590SS
Liquidtight Flexible Conduit Connector LTB12590SS
90 DEGREE TYPE; STAINLESS STEEL MATERIAL; LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT USED ON; UL (CANADA AND US), CSA APPROVAL; 1-1/4 INCH TRADE SIZE; NYLON INSULATED THROAT TYPE; ENCLOSURE RATING NEMA 4X, IP68; APPLICATION WET LOCATION, DRY LOCATION

90 DEGREE TYPE; STAINLESS STEEL MATERIAL; LIQUIDTIGHT FLEXIBLE METALLIC CONDUIT USED ON; UL (CANADA AND US), CSA APPROVAL; 1-1/4 INCH TRADE SIZE; NYLON INSULATED THROAT TYPE; ENCLOSURE RATING NEMA 4X, IP68; APPLICATION WET LOCATION, DRY LOCATION

Supplier's Site

Technical Specifications

  Hubbell Wiring Device-Kellems
Product Category Conduit Fittings
Product Number LTB12590SS
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Conduit Fittings - 8726016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.7874 inch (20 mm)
Material Brass
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details