Hubbell Lighting, Inc. Emergency Light Unit LSCI

Description
UNIVERSAL TYPE 11 INCH L X 3-1/2 INCH W X 8-1/2 INCH H SIZE WHITE FINISH FLAME RATED THERMOPLASTIC ENCLOSURE MATERIAL UL 924 APPROVAL COMMERCIAL APPLICATION HALOGEN LAMP TYPE 10 W LAMP WATTAGE LEAD CALCIUM BATTERY TYPE FLAME RATED, IMPACT RESISTANT, UV STABLE 277 VAC AT 60 HZ AC VOLTAGE RATING 6 V DC VOLTAGE RATING 1 LAMP HEAD(S) LITESCAPE[R] BRAND OUTPUT WATTAGE 20 W OPERATING TEMPERATURE RATING 20 TO 30 DEG C INCLUDES SPECTRON SELF-TEST/SELF-DIAGN OSTIC ELECTRONICS LSC MODEL
Datasheet
Description
UNIVERSAL TYPE 11 INCH L X 3-1/2 INCH W X 8-1/2 INCH H SIZE WHITE FINISH FLAME RATED THERMOPLASTIC ENCLOSURE MATERIAL UL 924 APPROVAL COMMERCIAL APPLICATION HALOGEN LAMP TYPE 10 W LAMP WATTAGE LEAD CALCIUM BATTERY TYPE FLAME RATED, IMPACT RESISTANT, UV STABLE 277 VAC AT 60 HZ AC VOLTAGE RATING 6 V DC VOLTAGE RATING 1 LAMP HEAD(S) LITESCAPE[R] BRAND OUTPUT WATTAGE 20 W OPERATING TEMPERATURE RATING 20 TO 30 DEG C INCLUDES SPECTRON SELF-TEST/SELF-DIAGN OSTIC ELECTRONICS LSC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emergency Light Unit - LSCI - Hubbell Lighting, Inc.
Greenville, SC, USA
Emergency Light Unit
LSCI
Emergency Light Unit LSCI
UNIVERSAL TYPE 11 INCH L X 3-1/2 INCH W X 8-1/2 INCH H SIZE WHITE FINISH FLAME RATED THERMOPLASTIC ENCLOSURE MATERIAL UL 924 APPROVAL COMMERCIAL APPLICATION HALOGEN LAMP TYPE 10 W LAMP WATTAGE LEAD CALCIUM BATTERY TYPE FLAME RATED, IMPACT RESISTANT, UV STABLE 277 VAC AT 60 HZ AC VOLTAGE RATING 6 V DC VOLTAGE RATING 1 LAMP HEAD(S) LITESCAPE[R] BRAND OUTPUT WATTAGE 20 W OPERATING TEMPERATURE RATING 20 TO 30 DEG C INCLUDES SPECTRON SELF-TEST/SELF-DIAGN OSTIC ELECTRONICS LSC MODEL
  • UNIVERSAL TYPE
  • 11 INCH L X 3-1/2 INCH W X 8-1/2 INCH H SIZE
  • WHITE FINISH
  • FLAME RATED THERMOPLASTIC ENCLOSURE MATERIAL
  • UL 924 APPROVAL
  • COMMERCIAL APPLICATION
  • HALOGEN LAMP TYPE
  • 10 W LAMP WATTAGE
  • LEAD CALCIUM BATTERY TYPE
  • FLAME RATED, IMPACT RESISTANT, UV STABLE
  • 277 VAC AT 60 HZ AC VOLTAGE RATING
  • 6 V DC VOLTAGE RATING
  • 1 LAMP HEAD(S)
  • LITESCAPE[R] BRAND
  • OUTPUT WATTAGE 20 W
  • OPERATING TEMPERATURE RATING 20 TO 30 DEG C
  • INCLUDES SPECTRON SELF-TEST/SELF-DIAGNOSTIC ELECTRONICS
  • LSC MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number LSCI
Product Name Emergency Light Unit
Application Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details