Hubbell Lighting, Inc. Emergency Light Unit LSC

Description
UNIVERSAL TYPE 11 INCH L X 3-1/2 INCH W X 8-1/2 INCH H SIZE WHITE FINISH FLAME RATED THERMOPLASTIC ENCLOSURE MATERIAL UL 924 APPROVAL COMMERCIAL APPLICATION HALOGEN LAMP TYPE 10 W LAMP WATTAGE LEAD CALCIUM BATTERY TYPE FLAME RATED, IMPACT RESISTANT, UV STABLE 120 VAC AT 60 HZ AC VOLTAGE RATING 6 V DC VOLTAGE RATING 1 LAMP HEAD(S) LITESCAPE[R] BRAND OUTPUT WATTAGE 20 W OPERATING TEMPERATURE RATING 20 TO 30 DEG C LSC MODEL
Datasheet
Description
UNIVERSAL TYPE 11 INCH L X 3-1/2 INCH W X 8-1/2 INCH H SIZE WHITE FINISH FLAME RATED THERMOPLASTIC ENCLOSURE MATERIAL UL 924 APPROVAL COMMERCIAL APPLICATION HALOGEN LAMP TYPE 10 W LAMP WATTAGE LEAD CALCIUM BATTERY TYPE FLAME RATED, IMPACT RESISTANT, UV STABLE 120 VAC AT 60 HZ AC VOLTAGE RATING 6 V DC VOLTAGE RATING 1 LAMP HEAD(S) LITESCAPE[R] BRAND OUTPUT WATTAGE 20 W OPERATING TEMPERATURE RATING 20 TO 30 DEG C LSC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emergency Light Unit - LSC - Hubbell Lighting, Inc.
Greenville, SC, USA
Emergency Light Unit
LSC
Emergency Light Unit LSC
UNIVERSAL TYPE 11 INCH L X 3-1/2 INCH W X 8-1/2 INCH H SIZE WHITE FINISH FLAME RATED THERMOPLASTIC ENCLOSURE MATERIAL UL 924 APPROVAL COMMERCIAL APPLICATION HALOGEN LAMP TYPE 10 W LAMP WATTAGE LEAD CALCIUM BATTERY TYPE FLAME RATED, IMPACT RESISTANT, UV STABLE 120 VAC AT 60 HZ AC VOLTAGE RATING 6 V DC VOLTAGE RATING 1 LAMP HEAD(S) LITESCAPE[R] BRAND OUTPUT WATTAGE 20 W OPERATING TEMPERATURE RATING 20 TO 30 DEG C LSC MODEL
  • UNIVERSAL TYPE
  • 11 INCH L X 3-1/2 INCH W X 8-1/2 INCH H SIZE
  • WHITE FINISH
  • FLAME RATED THERMOPLASTIC ENCLOSURE MATERIAL
  • UL 924 APPROVAL
  • COMMERCIAL APPLICATION
  • HALOGEN LAMP TYPE
  • 10 W LAMP WATTAGE
  • LEAD CALCIUM BATTERY TYPE
  • FLAME RATED, IMPACT RESISTANT, UV STABLE
  • 120 VAC AT 60 HZ AC VOLTAGE RATING
  • 6 V DC VOLTAGE RATING
  • 1 LAMP HEAD(S)
  • LITESCAPE[R] BRAND
  • OUTPUT WATTAGE 20 W
  • OPERATING TEMPERATURE RATING 20 TO 30 DEG C
  • LSC MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number LSC
Product Name Emergency Light Unit
Application Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2498444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 251.9mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details