Hubbell Lighting, Inc. Outdoor Wall Light LNC2-18LU-5K-3-1-PC1

Description
SAFETY, SECURITY, GENERAL LIGHTING TYPE 10.25 INCH L X 10.25 INCH W X 5.6 INCH H SIZE BRONZE FINISH CSA (CANADA AND US), DLC APPROVAL COMPACT LED LAMP TYPE (18) 42.7 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE ACRYLIC DIFFUSER REFRACTOR/LENS TYPE COLOR TEMPERATURE 5000 K COLOR RENDERING INDEX 70 INITIAL INTENSITY 4106 LUMEN INCLUDES PHOTOCONTROL, QUICK MOUNT ADAPTER
Datasheet
Description
SAFETY, SECURITY, GENERAL LIGHTING TYPE 10.25 INCH L X 10.25 INCH W X 5.6 INCH H SIZE BRONZE FINISH CSA (CANADA AND US), DLC APPROVAL COMPACT LED LAMP TYPE (18) 42.7 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE ACRYLIC DIFFUSER REFRACTOR/LENS TYPE COLOR TEMPERATURE 5000 K COLOR RENDERING INDEX 70 INITIAL INTENSITY 4106 LUMEN INCLUDES PHOTOCONTROL, QUICK MOUNT ADAPTER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - LNC2-18LU-5K-3-1-PC1 - Hubbell Lighting, Inc.
Greenville, SC, USA
Outdoor Wall Light
LNC2-18LU-5K-3-1-PC1
Outdoor Wall Light LNC2-18LU-5K-3-1-PC1
SAFETY, SECURITY, GENERAL LIGHTING TYPE 10.25 INCH L X 10.25 INCH W X 5.6 INCH H SIZE BRONZE FINISH CSA (CANADA AND US), DLC APPROVAL COMPACT LED LAMP TYPE (18) 42.7 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE ACRYLIC DIFFUSER REFRACTOR/LENS TYPE COLOR TEMPERATURE 5000 K COLOR RENDERING INDEX 70 INITIAL INTENSITY 4106 LUMEN INCLUDES PHOTOCONTROL, QUICK MOUNT ADAPTER
  • SAFETY, SECURITY, GENERAL LIGHTING TYPE
  • 10.25 INCH L X 10.25 INCH W X 5.6 INCH H SIZE
  • BRONZE FINISH
  • CSA (CANADA AND US), DLC APPROVAL
  • COMPACT LED LAMP TYPE
  • (18) 42.7 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120 TO 277 V LAMP/BALLAST VOLTAGE
  • ACRYLIC DIFFUSER REFRACTOR/LENS TYPE
  • COLOR TEMPERATURE 5000 K
  • COLOR RENDERING INDEX 70
  • INITIAL INTENSITY 4106 LUMEN
  • INCLUDES PHOTOCONTROL, QUICK MOUNT ADAPTER
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number LNC2-18LU-5K-3-1-PC1
Product Name Outdoor Wall Light
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details