Hubbell Lighting, Inc. Outdoor Wall Light LNC2-12LU-5K-3-1-PC1

Description
SAFETY, SECURITY LIGHT TYPE 10.25 INCH L X 10.25 INCH W X 5.6 INCH H SIZE BRONZE FINISH UL 1598, CSA (CANADA AND US) APPROVAL YES LAMP INCLUDED LED LAMP TYPE (12) 29 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE LAREDO[R] BRAND APPLICATION WET LOCATION TEMPERATURE IN KELVIN 5000 LNC2 MODEL
Datasheet
Description
SAFETY, SECURITY LIGHT TYPE 10.25 INCH L X 10.25 INCH W X 5.6 INCH H SIZE BRONZE FINISH UL 1598, CSA (CANADA AND US) APPROVAL YES LAMP INCLUDED LED LAMP TYPE (12) 29 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE LAREDO[R] BRAND APPLICATION WET LOCATION TEMPERATURE IN KELVIN 5000 LNC2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - LNC2-12LU-5K-3-1-PC1 - Hubbell Lighting, Inc.
Greenville, SC, USA
Outdoor Wall Light
LNC2-12LU-5K-3-1-PC1
Outdoor Wall Light LNC2-12LU-5K-3-1-PC1
SAFETY, SECURITY LIGHT TYPE 10.25 INCH L X 10.25 INCH W X 5.6 INCH H SIZE BRONZE FINISH UL 1598, CSA (CANADA AND US) APPROVAL YES LAMP INCLUDED LED LAMP TYPE (12) 29 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE LAREDO[R] BRAND APPLICATION WET LOCATION TEMPERATURE IN KELVIN 5000 LNC2 MODEL
  • SAFETY, SECURITY LIGHT TYPE
  • 10.25 INCH L X 10.25 INCH W X 5.6 INCH H SIZE
  • BRONZE FINISH
  • UL 1598, CSA (CANADA AND US) APPROVAL
  • YES LAMP INCLUDED
  • LED LAMP TYPE
  • (12) 29 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120 TO 277 V LAMP/BALLAST VOLTAGE
  • LAREDO[R] BRAND
  • APPLICATION WET LOCATION
  • TEMPERATURE IN KELVIN 5000
  • LNC2 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number LNC2-12LU-5K-3-1-PC1
Product Name Outdoor Wall Light
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details