Hubbell Lighting, Inc. Outdoor Wall Light LNC-5LU-5K

Description
SAFETY, SECURITY LIGHT TYPE 8.22 INCH L X 4.81 INCH W X 5.25 INCH H SIZE UL 1598, CSA (CANADA AND US) APPROVAL YES LAMP INCLUDED LED LAMP TYPE 13 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE LAREDO[R] BRAND APPLICATION WET LOCATION TEMPERATURE IN KELVIN 5000 LNC MODEL
Datasheet
Description
SAFETY, SECURITY LIGHT TYPE 8.22 INCH L X 4.81 INCH W X 5.25 INCH H SIZE UL 1598, CSA (CANADA AND US) APPROVAL YES LAMP INCLUDED LED LAMP TYPE 13 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE LAREDO[R] BRAND APPLICATION WET LOCATION TEMPERATURE IN KELVIN 5000 LNC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Outdoor Wall Light - LNC-5LU-5K - Hubbell Lighting, Inc.
Greenville, SC, USA
Outdoor Wall Light
LNC-5LU-5K
Outdoor Wall Light LNC-5LU-5K
SAFETY, SECURITY LIGHT TYPE 8.22 INCH L X 4.81 INCH W X 5.25 INCH H SIZE UL 1598, CSA (CANADA AND US) APPROVAL YES LAMP INCLUDED LED LAMP TYPE 13 W LAMP WATTAGE DIE-CAST ALUMINUM HOUSING MATERIAL 120 TO 277 V LAMP/BALLAST VOLTAGE LAREDO[R] BRAND APPLICATION WET LOCATION TEMPERATURE IN KELVIN 5000 LNC MODEL
  • SAFETY, SECURITY LIGHT TYPE
  • 8.22 INCH L X 4.81 INCH W X 5.25 INCH H SIZE
  • UL 1598, CSA (CANADA AND US) APPROVAL
  • YES LAMP INCLUDED
  • LED LAMP TYPE
  • 13 W LAMP WATTAGE
  • DIE-CAST ALUMINUM HOUSING MATERIAL
  • 120 TO 277 V LAMP/BALLAST VOLTAGE
  • LAREDO[R] BRAND
  • APPLICATION WET LOCATION
  • TEMPERATURE IN KELVIN 5000
  • LNC MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number LNC-5LU-5K
Product Name Outdoor Wall Light
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2765317 - RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 316mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details